Ellsworth Adhesives Datasheets for Precision Dispensing Needle Valves
Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
Precision Dispensing Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| Fisnar 580018-LF is a repair kit (without valve spool) for use with the 790HP-LF & 79HPSS-LF high pressure dispensing valves. | |
| Fisnar 790HPSS-LF high pressure dispensing valve is designed to dispense high viscosity fluids such as silicones, RTV, sealants, paste and greases. The high pressure valve provides a snap-release shut off... | |
| Fisnar CV629 is a pneumatically operated valve designed for precision dispensing of many types of fluids, such as solvents, oils, silicones, glues, UV adhesives, inks, etc. The system can be... | |
| Fisnar MV-0180SS Micro-Shot 303 Stainless Steel body Valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type... | |
| Fisnar VP300 Poppet Valve is a multipurpose, poppet-type pneumatic valve developed for dispensing low to medium viscosity materials such as silicone, RTV, epoxy, rubber adhesives, greases, and fluids with fillers. | |
| Techcon 3300-0607 Spool Valve Compression Spring is a replacement spring for TS934/TS941 Spool Valves. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 934-000-005 is a replacement spool valve shaft for the TS934 Spool Valve. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems TS5322 Adjustable Mini Spool Valve features suck-back anti-drip as well as a fast on/off dispensing. An optional oil chamber is offered to create an additional liquid seal to... | |
| Techcon Systems TS5420 Adjustable Stroke Needle Valve is designed to dispense very precise deposits over a wide range of shot sizes, down to 0.003 cc. This valve is a pneumatically... | |
| Techcon Systems TS934A Dispensing Valve. The spool valve is based on a balanced spool design to create a fast on/off fluid dispensing function that is not affected by material input... | |
| Techcon Systems TS941 High Pressure Spool Valve. The spool valve is based on a balanced spool design to create a fast on/off fluid dispensing function that is not affected by... | |
| Techcon Systems TS941A High Pressure Spool Valve. The spool valve is based on a balanced spool design to create a fast on/off fluid dispensing function that is not affected by... |