3M VHB Tape 4910 is a clear, double-sided acrylic foam tape designed for bonding high surface energy substrates with a permanent, moisture-resistant seal. It is supplied as a roll of tape with a foam-like adhesive and paper or film liner. The product is classified as an article under OSHA and TSCA regulations and does not release hazardous chemicals under normal use conditions.
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 6 in x 5 yd Roll.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 4910 6IN X 5YD |
| Product Name | 3M VHB Tape 4910 Clear 6 in x 5 yd Roll |
| Type | Adhesive Tape; Industrial Tape |