Ellsworth Adhesives Datasheets for Nonstick Coatings
Nonstick coatings allow easy release of food, rubber, adhesives or other media from cookware, bakeware, electrical appliances, molds, shafts, plungers, spindle, conveyor parts, fuser rollers, surgical devices and other process equipment.
Nonstick Coatings: Learn more
| Product Name | Notes |
|---|---|
| Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment,... | |
| DuPont MOLYKOTE® 106 Anti-friction Coating Dark Gray is a one component, heat curing, solid lubricant that is used for dry lubrication, anti-seizure coating, and smooth coating metal applications. It provides... | |
| DuPont MOLYKOTE® 3400A Anti-Friction Coating is a solid, dry lubricant that is used as corrosion protection for automotive, construction, and farm equipment applications. It is also used as a lubricant... | |
| DuPont MOLYKOTE® 3402-C LF Anti-Friction Coating Gray is an air curing, solid and dry lubricant that is used for lubricating and protecting components against corrosion. It provides high pressure, an... | |
| DuPont MOLYKOTE® L 13 Thinner is a cleaning and diluting solvent for specific Molykote anti-friction coatings. 5 L Can |