3M 3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll 1-5-4004W

Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll - 4004 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll
4004 1IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll 4004 1IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 1 in x 5 yd Roll.

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y2967 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y2967
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y2967
TAPE, 4.57M X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4004 1IN X 5YD 99Y2967
Product Name 3M 4004 Double Coated Urethane Foam Tape White 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 2243443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Lead Foil Discs - LF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details