3M 3M 5413 Polyimide Film Tape Amber 0.75 in x 5 yd Roll 3/4-5-5413

Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
Request a Quote Datasheet
Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 5413 Polyimide Film Tape Amber 0.75 in x 5 yd Roll - 5413 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 5413 Polyimide Film Tape Amber 0.75 in x 5 yd Roll
5413 0.75IN X 5YD
3M 5413 Polyimide Film Tape Amber 0.75 in x 5 yd Roll 5413 0.75IN X 5YD
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.

3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Amber, Pi Film; Adhesive Type 3M - 99Y6244 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Amber, Pi Film; Adhesive Type 3M
99Y6244
Tape, 4.57M X 19.05Mm, Amber, Pi Film; Adhesive Type 3M 99Y6244
TAPE, 4.57M X 19.05MM, AMBER, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, AMBER, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5413 0.75IN X 5YD 99Y6244
Product Name 3M 5413 Polyimide Film Tape Amber 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Amber, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Glass Cloth Discs - GC00750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details