3M 3M VHB Tape 4959 White 12 in x 12 in Square 6 Pack 12X12-6-4959

Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4959 White 12 in x 12 in Square 6 Pack - 4959 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4959 White 12 in x 12 in Square 6 Pack
4959 12IN X 12IN
3M VHB Tape 4959 White 12 in x 12 in Square 6 Pack 4959 12IN X 12IN
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 12 in x 12 in Square, 6 Pack.

3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 12 in x 12 in Square, 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, White, Pet Film; Adhesive Type 3M - 99Y3349 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, White, Pet Film; Adhesive Type 3M
99Y3349
Tape, 304.8Mm X 304.8Mm, White, Pet Film; Adhesive Type 3M 99Y3349
TAPE, 304.8MM X 304.8MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4959 12IN X 12IN 99Y3349
Product Name 3M VHB Tape 4959 White 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data