3M 3M 425 Aluminum Foil Tape Silver 2 in Circle 250 Count Roll 250-2-425C

Description
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 2 in Circle 250 Count Roll.
Request a Quote Datasheet
Description
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 2 in Circle 250 Count Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Foil Tape Silver 2 in Circle 250 Count Roll - 425 2IN CIRCLE - Ellsworth Adhesives
Germantown, WI, USA
3M 425 Aluminum Foil Tape Silver 2 in Circle 250 Count Roll
425 2IN CIRCLE
3M 425 Aluminum Foil Tape Silver 2 in Circle 250 Count Roll 425 2IN CIRCLE
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 2 in Circle 250 Count Roll.

3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 2 in Circle 250 Count Roll.

Supplier's Site Datasheet
Tape, 50.8Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y6065 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y6065
Tape, 50.8Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y6065
TAPE, 50.8MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 50.8MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 425 2IN CIRCLE 99Y6065
Product Name 3M 425 Aluminum Foil Tape Silver 2 in Circle 250 Count Roll Tape, 50.8Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Metal Foil; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Anodizing Discs - AD00375 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details