3M 3M 5419 Low-Static Polyimide Film Tape Gold 0.75 in x 5 yd Roll 3/4-5-5419

Description
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 5419 Low-Static Polyimide Film Tape Gold 0.75 in x 5 yd Roll - 5419 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 5419 Low-Static Polyimide Film Tape Gold 0.75 in x 5 yd Roll
5419 0.75IN X 5YD
3M 5419 Low-Static Polyimide Film Tape Gold 0.75 in x 5 yd Roll 5419 0.75IN X 5YD
3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.75 in x 5 yd Roll.

3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab protection during wave solder of printed circuit boards. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Gold, Pi Film; Adhesive Type 3M - 99Y6245 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Gold, Pi Film; Adhesive Type 3M
99Y6245
Tape, 4.57M X 19.05Mm, Gold, Pi Film; Adhesive Type 3M 99Y6245
TAPE, 4.57M X 19.05MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, GOLD, PI FILM; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Gold; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5419 0.75IN X 5YD 99Y6245
Product Name 3M 5419 Low-Static Polyimide Film Tape Gold 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Gold, Pi Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Gold
Backing Polyimide (e.g., Kapton®); Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Tensilized Polypropylene Tape - 4088 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Tensilized Polypropylene Tape
Backing Plastic / Polymer
Adhesive PP - Polypropylene
View Details
Powder Peel Blue Discs - PB01625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details