3M 3M VHB Tape 4930 White 12 in x 12 in Square 6 Pack 12X12-6-4930

Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4930 White 12 in x 12 in Square 6 Pack - 4930 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4930 White 12 in x 12 in Square 6 Pack
4930 12IN X 12IN
3M VHB Tape 4930 White 12 in x 12 in Square 6 Pack 4930 12IN X 12IN
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.

3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 12 in x 12 in Square, 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M - 99Y3339 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M
99Y3339
Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M 99Y3339
TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Diameter - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4930 12IN X 12IN 99Y3339
Product Name 3M VHB Tape 4930 White 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data