3M 3M VHB Tape 4936 Gray 2 in x 2 in Square 5 Pack 5-4936-2S

Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4936 Gray 2 in x 2 in Square 5 Pack - 4936 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4936 Gray 2 in x 2 in Square 5 Pack
4936 2IN X 2IN
3M VHB Tape 4936 Gray 2 in x 2 in Square 5 Pack 4936 2IN X 2IN
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M - 99Y4746 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M
99Y4746
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M 99Y4746
TAPE, 50.8MM X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4936 2IN X 2IN 99Y4746
Product Name 3M VHB Tape 4936 Gray 2 in x 2 in Square 5 Pack Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Performance Continuous Taping System Tape - 3782 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Performance Continuous Taping System Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Aluminum Foil Discs - AF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details