3M 3M VHB Tape 4932 White 0.75 in x 5 yd Roll 3/4-5-4932

Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4932 White 0.75 in x 5 yd Roll - 4932 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4932 White 0.75 in x 5 yd Roll
4932 0.75IN X 5YD
3M VHB Tape 4932 White 0.75 in x 5 yd Roll 4932 0.75IN X 5YD
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M - 99Y3814 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
99Y3814
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M 99Y3814
TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4932 0.75IN X 5YD 99Y3814
Product Name 3M VHB Tape 4932 White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Black & White Polyethylene Surface Protection - 03000-068B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details