Ellsworth Adhesives Datasheets for Anaerobic Adhesives and Anaerobic Sealants
Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more
| Product Name | Notes |
|---|---|
| HB Fuller Cyberbond Titan 7565 is a one component, anaerobic pipe sealant with PTFE, that is used for locking and sealing metal pipes and fittings. It provides low pressure sealing... | |
| Henkel Loctite 078 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded studs in a wide variety of applications where very... | |
| Henkel Loctite 079 Threadlocker is a one component, low strength, medium viscosity, acrylic adhesive. Used to lock and seal nuts, bolts, and studs in a wide variety of applications where... | |
| Henkel Loctite 080 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 081 Threadlocker is a single component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 083 Threadlocker is a one component, medium strength, medium viscosity, acrylic adhesive; it has fluorescence and a medium viscosity. This product complies to MIL-S-22473. 50 mL Bottle. | |
| Henkel Loctite 084 Threadlocker is a one component, medium strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 085 Threadlocker is a one component, medium strength, medium viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 087 Threadlocker is a one component, high strength, medium viscosity, acrylic adhesive. Used to lock and seal large coarse threaded nuts, bolts and studs in a wide variety... | |
| Henkel Loctite 088 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 089 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 10 mL... | |
| Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 50 mL... | |
| Henkel Loctite 220 Threadlocker is a one component, UV curing acrylic adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 250... | |
| Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 10 mL Bottle. | |
| Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 50 mL Bottle. | |
| Henkel Loctite 222MS Threadlocker is a one component acrylic adhesive designed for the locking and sealing of threaded fasteners that require easy disassembly with standard hand tools. This product complies... | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1 L Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1/2 mL Capsule. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 10 mL Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 250 mL Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 50 mL Bottle. | |
| Henkel Loctite 2422 Threadlocker Anaerobic Blue is a one component, medium strength, thixotropic viscosity, acrylic adhesive. It is designed for sealing and locking of threaded fasteners that require normal disassembly... | |
| Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It... | |
| Henkel Loctite 246 Blue Threadlocker is a high temperature, medium strength anaerobic material designed for locking and sealing threaded fasteners. It is suitable for heavy duty applications where resistance to... | |
| Henkel Loctite 248 Blue Threadlocker is a medium strength anaerobic material in a semisolid stick in a self-feeding stick applicator. It can be used on a variety of metal substrates... | |
| Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product... | |
| Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. | |
| Henkel Loctite 266 Red Threadlocker is a one component, high strength, high temperature anaerobic material suitable for heavy duty applications such as bolts in transmissions, construction equipment, or railroad assemblies. | |
| Henkel Loctite 268 Red Threadlocker is a high strength anaerobic material in a semisolid stick in a self-feeding stick applicator. It can be used on a variety of metal substrates... | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 1 L Bottle. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 250 mL Bottle. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle. | |
| Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 1 L Bottle. | |
| Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 250 mL Bottle. | |
| Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 50 mL Bottle. | |
| Henkel Loctite 2760 High Strength Threadlocker Red is a one component, acrylic, anaerobic threadlocker that cures quickly when confined in the absence of air between close-fitting metal surfaces. Ideal for... | |
| Henkel Loctite 277 Red Threadlocker is a one component, anaerobic material designed for permanent locking and sealing of threaded fasteners. It cures when confined in the absences of air between... | |
| Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and... | |
| Henkel Loctite 294 Green Threadlocker is a medium to high strength, wicking grade, anaerobic material designed for the locking and sealing of threaded fasteners. It cures when confined in the... | |
| Henkel Loctite 510 Gasket Eliminator is a medium strength, high viscosity anaerobic sealant with good heat and chemical resistance. It when confined in the absence of air between close fitting... | |
| Henkel Loctite 515 Gasket Eliminator is a high viscosity, flexible sealant for use on rigid machined flanges. It provides resistance to low pressures immediately after assembly of flanges. 300 mL... | |
| Henkel Loctite 515 Gasket Eliminator is a high viscosity, flexible sealant for use on rigid machined flanges. It provides resistance to low pressures immediately after assembly of flanges. 50 mL... | |
| Henkel Loctite 518 Gasket Eliminator is a thixotropic, medium strength anaerobic sealant that forms a flexible, solvent resistant seal that will not tear or decay. It is used as a... | |
| Henkel Loctite 542 is a one component acrylic sealant that is designed for the locking and sealing of metal pipes and fittings. The thixotropic nature reduces the migration of liquid... | |
| Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 250 mL Bottle. | |
| Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 50 mL Bottle. | |
| Henkel Loctite 545 is a one component, high viscosity anaerobic pipe sealant material. This product cures when confined in the absence of air between close fitting metal surfaces and has... | |
| Henkel Loctite 549 is a medium viscosity, medium strength anaerobic flange sealant that cures at room temperature when isolated from air contact. 250 mL Tube. | |
| Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service... | |
| Henkel Loctite 565 Thread Sealant is a high viscosity, low strength acrylic thread sealing adhesive that is designed for the locking and sealing of metal pipes and fittings. 250 mL... | |
| Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and... | |
| Henkel Loctite 567 Thread Sealant is a high viscosity, low strength acrylic instant sealant for tapered and straight fittings. Its high lubricating properties prevent galling on stainless steel, aluminum and... | |
| Henkel Loctite 569 Thread Sealant is a low viscosity, low strength anaerobic sealant designed for locking and sealing of plastic and metal pipes and fittings. It prevents loosening and leakage... | |
| Henkel Loctite 573 is a one component, medium strength acrylic sealant for sealing close fitting joints between rigid metal faces and flanges. It is typically used as a form-in-place gasket... | |
| Henkel Loctite 574 is a one component, medium strength acrylic sealant for sealing close fitting joints between rigid metal faces and flanges. It provides resistance to low pressures immediately after... | |
| Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in... | |
| Henkel Loctite 580 is a very high viscosity, medium strength acrylic sealant designed for the locking and sealing of metal pipes and fittings. It has been formulated to impart lubricity,... | |
| Henkel Loctite 592 Thread Sealant is a high viscosity, medium strength thread sealing adhesive that prevents galling on pipe threads and fittings. It is typically used in applications that require... | |
| Henkel Loctite 603 is a one component acrylic retaining compound that is designed for the bonding of cylindrical fitting parts, particularly where consistently clean surfaces cannot be assured. 50 mL... | |
| Henkel Loctite 609 Retaining Compound is a low viscosity, rapid curing anaerobic adhesive for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product complies... | |
| Henkel Loctite 620 Retaining Compound is a high viscosity, medium to high strength anaerobic adhesive designed for bonding cylindrical fitting parts. Its typical applications include locating pines in radiator assemblies,... | |
| Henkel Loctite 635 Retaining Compound is a high strength, high viscosity anaerobic adhesive designed for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product... | |
| Henkel Loctite 638 is a one component anaerobic retaining adhesive designed for the bonding of cylindrical fitting parts. It cures when confined in the absence of air between close fitting... | |
| Henkel Loctite 640 Retaining Compound is a low viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. This product... | |
| Henkel Loctite 648 is a one component anaerobic retaining adhesive designed for the bonding of cylindrical fitting parts. It cures when confined in the absence of air between close fitting... | |
| Henkel Loctite 660 is a high viscosity, high strength acrylic adhesive designed for the bonding of cylindrical fitting parts. It prevents loosening and leakage from shock and vibration. 50 mL... | |
| Henkel Loctite 675 Retaining Compound is a low viscosity, general purpose adhesive used for bonding cylindrical fitting parts. This product complies to MIL-R-46082. 250 mL Bottle. | |
| Henkel Loctite 680 Retaining Compound Green is a medium viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts, particularly where low viscosity is required. It prevents loosening and... | |
| Henkel Loctite 680 Retaining Compound is a medium viscosity, high strength acrylic adhesive designed for bonding cylindrical fitting parts, particularly where low viscosity is required. It prevents loosening and leakage... | |
| Henkel Loctite AA 324 is a one component acrylic adhesive used to bond flat parts together. It is specifically formulated for toughness and impact strength and cures when confined between... | |
| Henkel Loctite AA 325 is a medium viscosity, one component acrylic adhesive used for bonding metal or ceramic close fitting rigid parts that are exposed to thermal exposing. 1 L... | |
| Henkel Loctite AA 325 is a medium viscosity, one component acrylic adhesive used for bonding metal or ceramic close fitting rigid parts that are exposed to thermal exposing. 50 mL... | |
| Henkel Loctite AA 326 is a high viscosity, one component acrylic adhesive that is used for bonding ferrites to plated materials in electric motors, loudspeaker hardware, and jewelry where a... | |
| Henkel Loctite Dri 204™ RD Methacrylate Adhesive Pink is a one component, dry-to-the-touch, preapplied film for threaded fasteners. It is formulated to remain inert on the fastener until assembly of... | |
| Henkel Loctite Dri 2045™ Methacrylate Adhesive is a two component, medium to high strength, pre-applied threadlocker designed to meet automotive specification requirements with good substrate compatibility. It is formulated for... | |
| Henkel Loctite GRD HVV is a medium viscosity, medium strength acrylic sealant designed for locking and sealing of metal tapered threads and fittings. It prevents loosening and leakage from shock... | |
| Henkel Loctite IS 5100™ Anaerobic Acrylic Sealant Light Yellow, also known as Flexseal 5100, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in flexible... | |
| Henkel Loctite IS 5110™ Anaerobic Acrylic Sealant Clear, also known as Flexseal 5110, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in rigid electronic... | |
| Permabond HH120 Threadlocker Anaerobic Adhesive is a fast curing, high viscosity threadlocker and sealant that is used for permanent assembly of locking screws, nuts, and bolts. It is also used... | |
| Permabond HH190 Anaerobic Gasketmaker is a high viscosity, anaerobic curing flange sealant used as a dressing or replacement of conventional pre-cut gaskets. It is designed to form an instant seal... | |
| Permabond HL126 Anaerobic Threadlocker Adhesive Green is a water thin product for locking pre-assembled parts through wicking action. It offers full cure at room temperature, environmental resistance, and prevents vibration... | |
| Permabond HL126 Threadlocker Weld Sealant Anaerobic Adhesive is a low viscosity, water thin threadlocker and sealant that is used for sealing weld porosity and locking pre-assembled components through wicking. It... | |
| Permabond HL138 Retaining Compound Anaerobic Adhesive is a one component, fast curing liquid that is used to bond and retain locking parts. It cures quickly on metal parts where oxygen... | |
| Permabond HM118 Threadlocker Anaerobic Adhesive is a general purpose, non-drip, thixotropic threadlocker and sealant that is used for permanently locking screws, nuts, and bolts for machinery and equipment manufacturing. It... | |
| Permabond HM128 Threadlocker Anaerobic Adhesive is a high strength, environmentally friendly adhesive that is used for permanent assembly and prevention of vibration loosening. It fully cures quickly at room temperature... | |
| Permabond HM160 Retaining Compound Anaerobic Adhesive is a medium viscosity liquid that is used for strengthening joints, dressing worn parts, prevent loosening, and filling space between locked parts. It offers... | |
| Permabond HM161 Retaining Compound Anaerobic Adhesive is a one component, high viscosity liquid that is used to fill space between parts, strengthen joints, improve alignment, speed production, and secure locked... | |
| Permabond HM165 Retaining Compound Anaerobic Adhesive is a high viscosity, thixotropic liquid that is used to form a strong bond between metal and cylindrical parts. It provides easy application, high... | |
| Permabond LH050 Anaerobic Pipe Sealant is a general purpose, smooth paste pipe sealant that is used to lock and seal pipes, replace dopes and tapes. It fully cures to a... | |
| Permabond LH051 Pipe Sealant Anaerobic Adhesive is used to lock and seal pipes, replace dopes and tapes, and recommended for applications that require a "bottoming-out" of pipe, plug, or fitting. | |
| Permabond LH150 Pipe Sealant Anaerobic Adhesive is a fast curing, general purpose pipe sealant that is used to lock and seal pipes, replace dopes and tapes, and provides maximum sealing... | |
| Permabond LM012 Pipe Sealant Anaerobic Adhesive is a medium to high viscosity, unfilled resin that is used to lock and seal pipes, replace dopes and tapes, and recommended for sensitive... | |
| Permabond LM113 Low Strength Threadlocker Anaerobic Adhesive is a medium viscosity, fast curing liquid that is used for hydraulic fitting, locking small threaded fasteners, and preventing vibration loosening. It fully... | |
| Permabond MH052 Anaerobic Thread Sealant is used for sealing thread joints and is approved for use with gaseous oxygen. It offers protection from water, gas, oils, LPG, hydrocarbons, and other... | |
| Permabond MH196 Anaerobic Adhesive Gasketmaker Red is used for making "formed in situ" gaskets between metal surfaces. It has high temperature resistance, does not creep or shrink, good high pressure... | |
| Permabond MM115 PURE Threadlocker Anaerobic Adhesive is a one component adhesive and sealant that is used for filling gaps between parts, locking assemblies, and is NSF certified for use on... | |
| Permabond MM115 Threadlocker Anaerobic Adhesive is a medium strength, fast curing, general purpose threadlocker and sealant that is used for locking screws, nuts, and bolts for machinery and equipment manufacturing. | |
| ResinLab TL5021 Violet is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5022 Purple is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5041 Blue is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5043 Blue is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5062 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5071 Red is a one component, medium viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5072 Red is a one component, high viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... | |
| ResinLab TL5090 Green is a one component, low viscosity, solvent-free, anaerobic threadlocking compound designed for filling spaces and surface irregularities between tightly mated cylindrical parts. Highly resistant to vibration, corrosion,... |