3M 3M VHB F9460PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll 6-5-F9460PC

Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9460PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll - F9460PC 6IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9460PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll
F9460PC 6IN X 5YD
3M VHB F9460PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll F9460PC 6IN X 5YD
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 6 in x 5 yd Roll.

3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 6 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6966 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
99Y6966
Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M 99Y6966
TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6"RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9460PC 6IN X 5YD 99Y6966
Product Name 3M VHB F9460PC Adhesive Transfer Tape Clear 6 in x 5 yd Roll Tape, 4.57M X 152.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 6861126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
Aluminum Foil Discs - AF016MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details