3M 3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack 4032W-1X1-324

Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack.
Request a Quote Datasheet
Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack - 4032 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack
4032 1IN X 1IN
3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack 4032 1IN X 1IN
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack.

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 1 in x 1 in Square 324 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4477 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y4477
Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y4477
TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4032 1IN X 1IN 99Y4477
Product Name 3M 4032 Double Coated Urethane Foam Tape White 1 in x 1 in Square 324 Pack Tape, 25.4Mm X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF02500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details