3M 3M 950 Adhesive Transfer Tape Clear 0.75 in x 5 yd Roll 3/4-5-950

Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 950 Adhesive Transfer Tape Clear 0.75 in x 5 yd Roll - 950 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 950 Adhesive Transfer Tape Clear 0.75 in x 5 yd Roll
950 0.75IN X 5YD
3M 950 Adhesive Transfer Tape Clear 0.75 in x 5 yd Roll 950 0.75IN X 5YD
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5 yd Roll.

3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M - 99Y6258 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M
99Y6258
Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M 99Y6258
TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 950 0.75IN X 5YD 99Y6258
Product Name 3M 950 Adhesive Transfer Tape Clear 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
5 Mil Glass Cloth Tape - GCT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass; Glass Cloth
Adhesive Silicone
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details