3M 3M VHB F9469PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack 5-F9469PC-1-3R

Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack - F9469PC 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9469PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack
F9469PC 1IN X 3IN
3M VHB F9469PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack F9469PC 1IN X 3IN
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 1 in x 3 in Strip, 5 Pack.

3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 1 in x 3 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6647 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6647
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6647
TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9469PC 1IN X 3IN 99Y6647
Product Name 3M VHB F9469PC Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 468453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Anodizing Discs - AD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details