Ellsworth Adhesives Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| Fisnar 2004BA Quick Connect Black is a female plastic barb fitting designed for connecting fluid dispensing components. 0.156 in I.D. x 0.25 in O.D. | |
| Fisnar 51495K173 Push to Connect Air Plug Black is designed for connecting fluid dispensing components. 0.25 in O.D. | |
| Fisnar 5561105 Street Elbow Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT Female x 0.25 in NPT Male. | |
| Fisnar 55801449 Black is a polypropylene male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. Designed for use with cartridges and valves fitted... | |
| Fisnar 5601037 Barrel Adapter Assembly includes 1/8 in (3.175mm) OD 3 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings. 30/55... | |
| Fisnar 5601041 Barrel Adapter Assembly includes 1/8 in (3.175 mm) OD 6 ft hose, adapter head, male quick connect and safety clip. All adapter heads supplied with Buna N O-rings. | |
| Fisnar 5601479 Blue replacement adapter head without the hose. 5 cc, 1/8 in. | |
| Fisnar 5601950 Quick Connect Coupler x 0.25 in NPT Male is used with standard air connections. | |
| Fisnar 5601951 Quick Connect Coupler x 0.25 in NPT Female is used with standard air connections. | |
| Fisnar 560524 connecting hose used for liquid dispensing. 6 ft Long. | |
| Fisnar 560546 White is a plastic cartridge tip adapter that allows for use with QuantX™ dispense tips. 1/10 gal. | |
| Fisnar 560614 is a male brass reducing nipple designed for connecting fluid dispensing components. Reduces from 0.25 in to 0.125 in NPT. | |
| Fisnar 560634 Brass Coupling Connector is designed for connecting fluid dispensing components. 0.25 in NPT Female. | |
| Fisnar 560656 Straight Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 NPT, 0.25 in O.D. Tube. | |
| Fisnar 560656 Straight Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 NPT, 0.25 in O.D. Tube. | |
| Fisnar 560657 Straight Female Coupling Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560701 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Female x 0.125 in I.D. Tube. | |
| Fisnar 560703 Metal Plug is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female. | |
| Fisnar 560704 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in I.D. Tube. | |
| Fisnar 560710 Clear is a plastic male luer lock cap designed for connecting fluid dispensing components. | |
| Fisnar 560713 Brass Barbed Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in I.D. Tube. | |
| Fisnar 560714 Elbow Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560714 Elbow Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560715 Straight Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560715 Straight Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560716 is a brass nipple designed for connecting fluid dispensing components. 0.25 in NPT Male. | |
| Fisnar 560717 Brass Bushing is designed for connecting fluid dispensing components. 0.5 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560719 Brass Bushing is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in NPT Female. | |
| Fisnar 560724 Brass Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Male. | |
| Fisnar 560724SS Stainless Steel Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Male. | |
| Fisnar 560725 Elbow Push Connector is designed for connecting fluid dispensing components. 0.25 in O.D. x 0.125 in NPT Male. | |
| Fisnar 560727 Brass Adapter is designed for connecting fluid dispensing components. 0.125 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560727SS Stainless Steel Adapter is designed for connecting fluid dispensing components. 0.125 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560728 Brass Barbed Elbow Fitting is designed for connecting fluid dispensing components. 0.125 in NPT Female x 0.125 in I.D. Tube. | |
| Fisnar 560729 Brass Elbow Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.125 in NPT Female. | |
| Fisnar 560732 Brass Barbed Elbow Fitting is designed for connecting fluid dispensing components. 0.125 in NPT Male x 0.125 in I.D. Tube. | |
| Fisnar 560733 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Female x 1/4-28 UNF Male. | |
| Fisnar 560737 Brass Straight Barbed Fitting is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in I.D. Tube. | |
| Fisnar 560746A Straight Push Connector is designed for connecting fluid dispensing components. 0.25 in OD x 0.25 in NPT Male. | |
| Fisnar 560747 Brass Elbow Connector is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560748 Elbow Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560748 Elbow Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.25 in O.D. Tube. | |
| Fisnar 560757 Brass Hex Head Plug Connector is designed for connecting fluid dispensing components. 0.25 in NPT Male. | |
| Fisnar 560758 Brass Hex Head Plug Connector is designed for connecting fluid dispensing components. 0.375 in NPT Male. | |
| Fisnar 560759 Brass Bushing is designed for connecting fluid dispensing components. 0.75 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560762 Brass Straight Compression Fitting is designed for connecting fluid dispensing components. 0.25 in O.D. x 0.25 in NPT Male. | |
| Fisnar 560784 Metal Push Connect Socket is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female. | |
| Fisnar 560785 Metal Plug is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Male. | |
| Fisnar 560795 Metal T Connector is designed for connecting fluid dispensing components. 0.25 in O.D. Tube. | |
| Fisnar 560914 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Male x 10-32 UNF Male. | |
| Fisnar 560924 Brass Bushing is designed for connecting fluid dispensing components. 0.375 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 560936 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Male x 1/4-28 UNF Male. | |
| Fisnar 560945 Brass Street T Connector is designed for connecting fluid dispensing components. 0.25 in NPT Male x 0.25 in NPT Female. | |
| Fisnar 561085 Female Luer Lock to Barb Fitting Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. 0.156 in ID x 0.25 in O.D. Tube. | |
| Fisnar 561086 Male Luer Lock to Barb Fitting Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. 0.156 in ID x 0.25 in O.D. Tube. | |
| Fisnar 561129 White is a acetal plastic cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” | |
| Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT... | |
| Fisnar 561401 Barbed Fitting Connector Natural is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT Female. | |
| Fisnar 561402N Barbed Elbow Connector Natural is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT Male. | |
| Fisnar 561427H Quick Connect Black is a female plastic barb fitting designed for connecting fluid dispensing components. 0.125 in I.D. x 0.25 in O.D. | |
| Fisnar 561694 Straight Push Connector is designed for connecting fluid dispensing components. 0.25 in OD x 0.125 in NPT Male. | |
| Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male... | |
| Fisnar 561821 Elbow Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male... | |
| Fisnar 561871B Vacuum Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT panel mount. | |
| Fisnar 561964 Elbow Push Connector Black is designed for connecting fluid dispensing components. 0.25 in O.D. x M5 Male. | |
| Fisnar 562366 female threaded coupler connector 0.25 in NPT. | |
| Fisnar 5779K712 Push Connect Air Fitting Black is designed for connecting fluid dispensing components. 0.25 in Stem x 0.156 in O.D. Tube. | |
| Fisnar 580057 Female Quick Connect Black is designed for connecting fluid dispensing components. Female Quick Connect x 0.25 in NPT Male. | |
| Fisnar 5801384-SEAL sealing ring for use with 300 mL nylon cartridge retaining system cap assembly found in 5801383-KIT and with 5801385 cap with regulator gauge. | |
| Fisnar 5801385 is a nylon retainer cap with regulator gauge for use with Fisnar 300 mL cartridge retainers. | |
| Fisnar 5801388-SEAL sealing ring for use with 2.5, 6, 8, and 12 oz nylon cartridge retaining system cap assembly 5801388 and 5801389 cap with regulator gauge. | |
| Fisnar 5801389 is a nylon retainer cap with regulator gauge for use with Fisnar 2.5, 6, 8, and 12 oz cartridge retainers. | |
| Fisnar 5801420 is a metal male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. Designed for use with cartridges and valves fitted with... | |
| Fisnar 5801450 White is a polypropylene male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. Designed for use with cartridges and valves fitted... | |
| Fisnar 5801451 Female Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801452 Female Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801453 Male Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801454 Female Luer Lock Coupling Natural is a standard plastic fitting designed for connecting fluid dispensing components. | |
| Fisnar 7610 Straight Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.375 in O.D. Tube. | |
| Fisnar 7610BP Straight Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.125 in NPT, 0.375 in O.D. Tube. | |
| Fisnar 913 Straight Male Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.375 in O.D. Tube. | |
| Fisnar 913 Straight Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.375 in O.D. Tube. | |
| Fisnar 914 Elbow Male Connector White is a standard plastic fitting designed for connecting fluid dispensing components. 0.25 in NPT, 0.375 in O.D. Tube. | |
| Fisnar A-10001-OT White is a polypropylene male cartridge tip adapter that allows for use with QuantX™ dispense tips with luer lock hubs. O-Ring included. | |
| Fisnar CR300 Retainer Cap Sealing Ring seals directly onto the inside of the inserted cartridge, allowing for greater seal performance and durability. Compatible with the Fisnar CR300 Cartridge Retainer system. | |
| Fisnar CR570 Retainer Cap Sealing Ring seals directly onto the inside of the inserted cartridge, allowing for greater seal performance and durability. Compatible with the Fisnar CR570 Cartridge Retainer system. | |
| Fisnar CR910 Retainer Cap Sealing Ring seals directly onto the inside of the inserted cartridge, allowing for greater seal performance and durability. Compatible with the Fisnar CR910 Cartridge Retainer system. | |
| Fisnar EALLC15 Luer Lock Cap Black is a 15 mm cap with a Luer lock design, compatible with Fisnar 0.5 to 0.75 oz oval and 0.5 oz round low-density squeeze... | |
| Fisnar EALLC18 Luer Lock Cap Black is a 18 mm cap with a Luer lock design, compatible with Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze... | |
| Fisnar EALLC20 Luer Lock Cap Black is a 20 mm cap with a Luer lock design, compatible with Fisnar 4 oz oval low-density squeeze bottles. | |
| Fisnar EALLC24 Luer Lock Cap Black is a 24 mm cap with a Luer lock design, compatible with Fisnar 8 oz oval and 4 to 8 oz round low-density squeeze... | |
| Fisnar EASC15 Slip Lock Spout Cap is a 15 mm cap with a regular red tip attached, designed for Fisnar 0.5 to 0.75 oz oval, and 0.5 oz round low-density... | |
| Fisnar EASC18 Slip Lock Spout Cap is a 18 mm cap with a regular red tip attached, designed for Fisnar 2 oz oval and 1 to 2 oz round low-density... | |
| Fisnar EASC24 Slip Lock Spout Cap is a 24 mm cap with a regular red tip attached, designed for Fisnar 8 oz oval and 4 to 8 oz round low-density... | |
| Fisnar EASC28 Slip Lock Spout Cap is a 28 mm cap with a regular red tip attached, designed for Fisnar 16 oz round low-density squeeze bottles. | |
| Fisnar QuantX™ 5601808 Filter Trap Connector, 1/8 in. Filter traps are indispensable accessories for low-viscosity fluids. To complete this filter trap please order (2) of this part number 5601808, and... | |
| Fisnar QuantX™ 5606037 Fluid Filter Trap is an indispensable accessory for low viscosity fluids. Used with 1/8 in tubing. | |
| Fisnar QuantX™ 8501018 Black is an ESD Safe adapter assembly designed to maintain a repeatable, and accurate dispense process while preventing electrostatic charge during the production of electronics. Ideal for... | |
| Fisnar QuantX™ 8501019 Black is an ESD Safe adapter assembly designed to maintain a repeatable, and accurate dispense process while preventing electrostatic charge during the production of electronics. Ideal for... | |
| Fisnar QuantX™ 8501020 Black is an ESD Safe adapter assembly designed to maintain a repeatable, and accurate dispense process while preventing electrostatic charge during the production of electronics. Ideal for... | |
| Fisnar QuantX™ 8501021 Black is an ESD Safe adapter assembly designed to maintain a repeatable, and accurate dispense process while preventing electrostatic charge during the production of electronics. Ideal for... | |
| Henkel Loctite 88672 Luer Lok Adapter Kit includes 20 Luer Locks and 5 Adapters. | |
| medmix MIXPAC™, formerly Sulzer, EA05-00L Luer Adapter for 5 mm static mixer to allow easy attachment of dispensing needle for two component adhesives. 5 mm. | |
| medmix MIXPAC™, formerly Sulzer, EA06-08L Luer Adapter for 6 mm and 8 mm static mixers to allow easy attachment of dispensing needles for two component adhesives. 6 mm to 8... | |
| medmix MIXPAC™, formerly Sulzer, EA10-00L Luer Adapter for 10 mm static mixer to allow easy attachment of dispensing needle for two component adhesives. 10 mm. | |
| medmix MIXPAC™, formerly Sulzer, EARNQ-15 Retaining Nut 10.7 is used to attach Quadro disposable mixers and Bell Inlet Mixers 300 022, 376, 377, 388 and 389 to cartridges and two... | |
| Sika OC00200 - 4137 Unipack Adapter is an attachment that is placed on the end of a unipack or sausage type packaging. A nozzle can be attached to the end... | |
| TAH EA160-HUB Locking Hub Adapter for Luer Lock needles or extensions. | |
| Techcon Systems 1212-004-000PK is a replacement pinch tube for TS1212 pneumatic pinch tube valve. 0.07 in ID, male to female. Techcon components are recommended for use with other Techcon Parts... | |
| Techcon Systems 1212-004-002BPK is a replacement pinch tube for TS1212 pneumatic pinch tube valve. 0.1 in ID, male to female. Techcon components are recommended for use with other Techcon Parts... | |
| Techcon Systems 1212-004-002PK is a replacement pinch tube for TS1212 pneumatic pinch tube valve. 0.1 in ID, male to female. Techcon components are recommended for use with other Techcon Parts... | |
| Techcon Systems 1212-004-100PK is a replacement pinch tube for TS1212 pneumatic pinch tube valve. 0.125 in ID, male to female. Techcon components are recommended for use with other Techcon Parts... | |
| Techcon Systems 533 Male Connector. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 534 Coupler, quick disconnect with shut-off for TS Series Retainer Cap. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 534A is a quick connect with no shut-off for TS Series Retainer Cap. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 535 Disconnect Panel Mount, used on precision dispensing systems. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 700 Series EA70503RHB Receiver Head Assembly is the connecting link between time/pressure controllers and Syringe Assemblies. Capacity of 5 cc with 3 ft hose. Techcon components are recommended... | |
| Techcon Systems DMP6-10 Disposable Path Insert, 6 pitch replacement path insert for the TS5000DMP Valve. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a... | |
| Techcon Systems TSD931-17 Male Luer Lock to hose barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white... | |
| Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a... |