3M 3M VHB Tape 4941 Gray 2 in x 2 in Square 5 Pack 5-4941-2S

Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4941 Gray 2 in x 2 in Square 5 Pack - 4941 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 2 in x 2 in Square 5 Pack
4941 2IN X 2IN
3M VHB Tape 4941 Gray 2 in x 2 in Square 5 Pack 4941 2IN X 2IN
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M - 99Y4765 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M
99Y4765
Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M 99Y4765
TAPE, 50.8MM X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4941 2IN X 2IN 99Y4765
Product Name 3M VHB Tape 4941 Gray 2 in x 2 in Square 5 Pack Tape, 50.8Mm X 50.8Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Adhesive Transfer - 1666 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
KD11 Crepe Paper Tape - KD11-0750 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details