3M 3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll 1/2-5-4496B

Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll - 4496B 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll
4496B 0.5IN X 5YD
3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll 4496B 0.5IN X 5YD
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 5 yd Roll.

3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M - 99Y3135 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M
99Y3135
Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M 99Y3135
TAPE, 4.57M X 12.7MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4496B 0.5IN X 5YD 99Y3135
Product Name 3M 4496 Double Coated Polyethylene Foam Tape Black 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Black, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

2 mil Acrylic Adhesive Transfer Tape - 4900 - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details