3M 3M 4504 Vinyl Foam Tape Black 0.75 in x 5 yd Roll 3/4-5-4504

Description
3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4504 Vinyl Foam Tape Black 0.75 in x 5 yd Roll - 4504 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4504 Vinyl Foam Tape Black 0.75 in x 5 yd Roll
4504 0.75IN X 5YD
3M 4504 Vinyl Foam Tape Black 0.75 in x 5 yd Roll 4504 0.75IN X 5YD
3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.

3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M - 99Y3803 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M
99Y3803
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M 99Y3803
TAPE, 4.57M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Type:Foam RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75"; Tape Type:Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4504 0.75IN X 5YD 99Y3803
Product Name 3M 4504 Vinyl Foam Tape Black 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Polyvinyl Chloride; Foam Foam; Foam
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 227869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Polyethylene Foam
View Details
Kwiky Dot™ Discs - KD00468 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details