3M 3M 468MP Adhesive Transfer Tape Clear 6 in x 20 yd Roll 6-20-468MP

Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 6 in x 20 yd Roll.
Request a Quote
Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 6 in x 20 yd Roll.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a clear adhesive transfer tape measuring 18.28 meters in length and 152.4 millimeters in width, featuring a total thickness of 5.2 mils (0.13 mm). It utilizes 3M's High Performance Acrylic Adhesive 200MP, which is known for its strong adhesion to various surfaces, including metals and high surface energy plastics. The tape offers excellent solvent resistance and shear strength, making it suitable for industrial joining applications. It can withstand short-term heat exposure up to 400°F and performs well under humidity and temperature fluctuations. The product is RoHS compliant and has a shelf life of 18 months when stored at room temperature and 50% relative humidity.

Datasheet Summary
Powered by GS/AI

The product is a clear adhesive transfer tape measuring 18.28 meters in length and 152.4 millimeters in width, featuring a total thickness of 5.2 mils (0.13 mm). It utilizes 3M's High Performance Acrylic Adhesive 200MP, which is known for its strong adhesion to various surfaces, including metals and high surface energy plastics. The tape offers excellent solvent resistance and shear strength, making it suitable for industrial joining applications. It can withstand short-term heat exposure up to 400°F and performs well under humidity and temperature fluctuations. The product is RoHS compliant and has a shelf life of 18 months when stored at room temperature and 50% relative humidity.

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Adhesive Transfer Tape Clear 6 in x 20 yd Roll - 468MP 6IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 468MP Adhesive Transfer Tape Clear 6 in x 20 yd Roll
468MP 6IN X 20YD
3M 468MP Adhesive Transfer Tape Clear 6 in x 20 yd Roll 468MP 6IN X 20YD
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 6 in x 20 yd Roll.

3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 6 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.28M X 152.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6946 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.28M X 152.4Mm, Clear, Paper; Adhesive Type 3M
99Y6946
Tape, 18.28M X 152.4Mm, Clear, Paper; Adhesive Type 3M 99Y6946
TAPE, 18.28M X 152.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 18.28M X 152.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 468MP 6IN X 20YD 99Y6946
Product Name 3M 468MP Adhesive Transfer Tape Clear 6 in x 20 yd Roll Tape, 18.28M X 152.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Clear
Adhesive Transfer Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 289049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Powder Peel Blue Discs - PB00750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details