3M 3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll 3/4-5-4026W

Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll - 4026 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll
4026 0.75IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll 4026 0.75IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd Roll.

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M - 99Y3788 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M
99Y3788
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M 99Y3788
TAPE, 4.57M X 19.05MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4026 0.75IN X 5YD 99Y3788
Product Name 3M 4026 Double Coated Urethane Foam Tape Natural 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Off-White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
6 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Electroplaters Vinyl Tape - EV01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details