3M 3M VHB Tape 4941 Gray 1 in x 2 in Strip 5 Pack 5-4941-1-2R

Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4941 Gray 1 in x 2 in Strip 5 Pack - 4941 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 1 in x 2 in Strip 5 Pack
4941 1IN X 2IN
3M VHB Tape 4941 Gray 1 in x 2 in Strip 5 Pack 4941 1IN X 2IN
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 1 in x 2 in Strip, 5 Pack.

3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 1 in x 2 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y4755 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y4755
Tape, 50.8Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y4755
TAPE, 50.8MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4941 1IN X 2IN 99Y4755
Product Name 3M VHB Tape 4941 Gray 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data