3M 3M 4462 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll 3/4-5-4462W

Description
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote
Description
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y3796, features a white polyethylene foam backing with a rubber adhesive. The tape measures 4.57 meters in length and 19.05 mm in width, with a total thickness of 31.5 mil (0.8 mm). It is designed for high initial adhesion to various surfaces, including polyethylene and polypropylene, making it suitable for indoor general-purpose mounting and joining applications. The tape exhibits a peel adhesion of 8 lb/in width to stainless steel and maintains performance in temperatures up to 158°F (70°C) for short-term use. It is resistant to typical hydrocarbon solvents and can withstand cold flexing at -20°F (-30°C) without cracking. The product is RoHS compliant and has a shelf life of 18 months when stored properly.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y3796, features a white polyethylene foam backing with a rubber adhesive. The tape measures 4.57 meters in length and 19.05 mm in width, with a total thickness of 31.5 mil (0.8 mm). It is designed for high initial adhesion to various surfaces, including polyethylene and polypropylene, making it suitable for indoor general-purpose mounting and joining applications. The tape exhibits a peel adhesion of 8 lb/in width to stainless steel and maintains performance in temperatures up to 158°F (70°C) for short-term use. It is resistant to typical hydrocarbon solvents and can withstand cold flexing at -20°F (-30°C) without cracking. The product is RoHS compliant and has a shelf life of 18 months when stored properly.

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll - 4462W 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4462 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll
4462W 0.75IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll 4462W 0.75IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll.

3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M - 99Y3796 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M
99Y3796
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M 99Y3796
TAPE, 4.57M X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4462W 0.75IN X 5YD 99Y3796
Product Name 3M 4462 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data