3M 3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll 6-5-4032W

Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
Request a Quote
Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y4979, is a natural-colored tape with a thickness of 31.5 mil (0.8 mm) and a roll length of 4.57 meters (5 yards). It features a polyurethane foam backing and utilizes a firm acrylic pressure-sensitive adhesive system, which provides high shear strength and good adhesion to various surfaces, including plastics and metals. The tape is designed for applications such as mounting, joining, and holding, making it suitable for both interior and protected exterior uses. It exhibits good temperature resistance, with a short-term tolerance of up to 380°F (193°C) and long-term resistance of 220°F (104°C). The product is RoHS compliant and should be stored in original cartons at 70°F (21°C) with 50% relative humidity for optimal performance.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y4979, is a natural-colored tape with a thickness of 31.5 mil (0.8 mm) and a roll length of 4.57 meters (5 yards). It features a polyurethane foam backing and utilizes a firm acrylic pressure-sensitive adhesive system, which provides high shear strength and good adhesion to various surfaces, including plastics and metals. The tape is designed for applications such as mounting, joining, and holding, making it suitable for both interior and protected exterior uses. It exhibits good temperature resistance, with a short-term tolerance of up to 380°F (193°C) and long-term resistance of 220°F (104°C). The product is RoHS compliant and should be stored in original cartons at 70°F (21°C) with 50% relative humidity for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll - 4032 6IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll
4032 6IN X 5YD
3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll 4032 6IN X 5YD
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 6 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4979 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M
99Y4979
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M 99Y4979
TAPE, 4.57M X 152.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4032 6IN X 5YD 99Y4979
Product Name 3M 4032 Double Coated Urethane Foam Tape White 6 in x 5 yd Roll Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Linered Foil Tape - 347 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0050 inches (0.1270 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details