Ellsworth Adhesives Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
3M 4298UV Adhesion Promoter Yellow is a liquid adhesion used to improve the adhesion of 3M Acrylic Foam and Acrylic Plus Tapes. 4 oz Bottle.This product has special restrictions. Please...
3M Fastbond Spray Activator #1 is used with Fastbond Contact Adhesive 2000-NF for bonding plastics, fiber, fabrics, wood, galvanized steel, latex foams, and particle board. 1 qt Jug.
3M Scotch-Weld Surface Activator Clear is designed to be used to reduce cure times and as a primer before applying 3M Cyanoacrylate Adhesives for electronic, industrial, coil terminating, and wire...
Bostik B-Component SMP is a one component, paste that is mixed with Bostik SMP products to accelerate the curing process. It allows for a stronger bond and large overlapping seam...
Dow 4 Catalyst is used with a liquid, silicone rubber base to create durable, flexible molds. 45 g Tube.
Dow DOWSIL™ 3-6559 Cure Accelerator is a one component, concentrated additive solution that is used with Dow SILASTIC™ moldmaking silicones to increase speed of cure. 0.45 kg Bottle.
Dow SILASTIC™ RTV 4130-J Curing Agent for use with SILASTIC™ RTV Base Rubber products. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance,...
Dow SILASTIC™ RTV-3000 F Catalyst is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provide wide service temperature ranges and...
Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 1.8 kg Pail.
Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 18.1 kg Pail.
Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar.
Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 45 g Tube.
Dow SILASTIC™ RTV-3081-F Curing Agent is a two component, high-strength silicone moldmaking rubber that is used with Dow SILASTIC™ RTV-3133 Base. It offers a room temperature cure, high flowability, medium...
Dow SILASTIC™ RTV-3081-R Curing Agent for use with Dow RTV Base Rubber products. Curing agent for SILASTIC™ 3481. Has improved mold life with polyester casting resins. Curing agent only. 10...
Dow SILASTIC™ RTV-4136-M Silicone Rubber Curing Agent for use with SILASTIC™ RTV Base Rubber products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and...
Dow SILASTIC™ RTV-4234-T4 Curing Agent for use with XIAMETER® RTV Base Rubber products. Mold making rubber for prototype design, production tooling and rapid prototyping. Curing agent only. 20 kg Pail.
Dow SILASTIC™ RTV-4234-T4 Curing Agent for use with XIAMETER™ RTV Base Rubber products. Mold making rubber for prototype design, production tooling and rapid prototyping. Curing agent only. 2 kg Pail.
Dow SYLGARD™ 184 Clear is a two component, flowable, room temperature and heat cure silicone curing agent with good dielectric properties and flame resistance. Curing agent only. It is to...
Dow XIAMETER™ RTV-4131-P1 Base and Curing Agent Clear is a two component high strength silicone rubber. RTV-4131-P1 is best used in the production of silicone print pads; pigments can be...
Dow XIAMETER™ RTV-4136-M Silicone Rubber Curing Agent for use with XIAMETER™ RTV Base Rubber products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and...
Henkel Loctite 7113 is an activator used when increased cure speed of Loctite cyanoacrylate adhesives is required. It is especially suited for post application to exposed cyanoacrylate adhesive outside the...
Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 1 lb...
Henkel Loctite Catalyst 11 Brown, formerly Emerson and Cuming, is a general purpose, low viscosity, elevated temperature curing epoxy hardener that offers resistance to chemicals and thermal shock. 4 oz...
Henkel Loctite Catalyst 14 White, formerly Emerson Cuming, is a high temperature curing, powdered epoxy hardener that offers a long pot life, high temperature performance, and chemical resistance. 1 lb...
Henkel Loctite Catalyst 14, formerly Emerson and Cuming, is a powdered epoxy hardener; it exhibits high temperature performance and chemical resistance with a long working life. Packaged by KitPackers. 4...
Henkel Loctite Catalyst 15 Black, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity.
Henkel Loctite Catalyst 15 Clear, formerly Emerson and Cuming, is a high viscosity, room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity.
Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb...
Henkel Loctite Catalyst 15LV Black, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 8 lb...
Henkel Loctite Catalyst 15LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, flexibility, low cost, and low toxicity. 1 lb...
Henkel Loctite Catalyst 15SC Black, formerly Emerson and Cuming, is a two component, thixotropic paste, epoxy adhesive system that is used to bond plastics, metal, and glass. It is non-sagging,...
Henkel Loctite Catalyst 17M-1 Tan, formerly Emerson and Cuming, is a two component, high temperature resistant epoxy hardener that offers high thermal conductivity, non-sagging properties, and chemical resistance to cured...
Henkel Loctite Catalyst 23LV, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers a long pot life, low cost, low viscosity, excellent thermal shock and impact...
Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 1 lb...
Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 40 lb...
Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 8 lb...
Henkel Loctite Catalyst 24LV Clear, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers low viscosity and has excellent thermal shock and impact resistance. 8 oz...
Henkel Loctite Catalyst 43, formerly Emerson and Cuming, is a low temperature curing, epoxy hardener that offers low viscosity, non-staining properties, and high temperature resistance. 1 lb Bottle.
Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a general purpose hardening agent with good chemical resistance and physical strength. 1 gal Pail.
Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 1...
Henkel Loctite Catalyst 9 Amber, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 4...
Henkel Loctite Catalyst 9, formerly Emerson and Cuming, is a room temperature curing, epoxy hardener that offers excellent physical strength, low viscosity, low cost, and good chemical resistance. 1 lb...
Henkel Loctite SF 7109 is a low toxicity, non-flammable accelerator which increases cure speed of Loctite cyanoacrylate adhesives when required. 1.75 oz Bottle.
Henkel Loctite SF 713 is used when increased cure speed of Loctite cyanoacrylate adhesives is required. It is ISO 10993 Biological Tested for use in the assembly of disposable medical...
Henkel Loctite SF 7387 Activator is designed to initiate the cure of Loctite toughened acrylic adhesives. 13 mL Bottle.
Henkel Loctite SF 7387 is a low viscosity, one component cure activator for Loctite toughened acrylic adhesives. 1 qt Can.
Henkel Loctite SF 7387 is a low viscosity, one component cure activator for Loctite toughened acrylic adhesives. 1.75 oz Bottle.
Henkel Loctite SF 7387 is a low viscosity, one component cure activator for Loctite toughened acrylic adhesives. 4.5 oz Aerosol.
Henkel Loctite SF 7452 is a one component non-CFC solvent based surface accelerator. It is designed to promote the speed of cure for cyanoacrylate adhesives. Typical applications include securing wires...
Henkel Loctite STYCAST HD 0243 Epoxy Hardener is used for applications that require good chemical resistance, electrical properties and thermal properties in high humidity environments. It is recommended for servo...
Henkel Loctite STYCAST HD 3475 Epoxy Hardener was designed to be used when very low mixed viscosity is not a critical requirement. Part B only. 1 gal Pail.
Permabond QFS 16 Cyanoacrylate Activator is used to accelerate the curing of cyanoacrylate adhesives, wire tacking, and sensitive plastic surfaces. It allows cyanoacrylates to bond cure on porous surfaces, acidic...
ResinLab Surface Activator A is an acetone solvent that is used to quicken the setting time of Cynergy Cyanoacrylates. 2 oz Bottle.
ResinLab Surface Activator H is a heptane solvent that is used to quicken the setting time of Cynergy Cyanoacrylates. 2 oz Bottle.
XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent...