Ellsworth Adhesives Datasheets for Polyurethane Adhesives and Sealants

Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems.
Polyurethane Adhesives and Sealants: Learn more

Product Name Notes
3M Marine Adhesive Sealant 4000 UV is a one component adhesive sealant that is designed for marine applications above and below the waterline. It cures to form a firm, rubbery...
3M Marine Adhesive Sealant 5200 Black is a one component, fast curing polyurethane that forms a watertight, weather resistant seal on joints and boat hardware both above and below the...
3M Marine Adhesive Sealant 5200 White is a one component, moisture-curing, gap-filling polyurethane used for permanent bonding of wood, gelcoat, and fiberglass. It forms a watertight, weather resistant seal on...
3M Marine Sealant Fast Cure 4200 Black is a one component, fast curing polyurethane adhesive/sealant that chemically reacts with moisture to deliver strong, flexible bonds to wood, gel coat and...
3M Marine Sealant Fast Cure 4200 White is a one component, fast curing polyurethane adhesive/sealant that chemically reacts with moisture to deliver strong, flexible bonds to wood, gel coat and...
3M OEM Polyurethane Glass Adhesive Sealant 590 Black is a one component, high viscosity adhesive that cures quickly to form a rigid yet elastic permanent bond. It structurally bonds windshields...
3M Polyurethane Adhesive Sealant 550 Black is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 550 Gray is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 550 White is a one component, fast curing polyurethane adhesive/sealant that provides excellent adhesion to glass, wood, concrete, most lacquered metals, stone and many other materials.
3M Polyurethane Adhesive Sealant 551 White is a one component, medium strength polyurethane adhesive sealant that is designed for sealing and bonding of many applications that include marine and specialty...
3M Polyurethane Adhesive Sealant 560 Black is a one component, high strength, moisture curing product that forms a permanent elastic bond to a variety of materials including aluminum, steel, coated...
3M Polyurethane Adhesive Sealant 560 Gray is a one component, high strength, moisture curing product that forms a permanent elastic bond to a variety of materials including aluminum, steel, coated...
3M Polyurethane Multi-Purpose Adhesive 5010 is a one component, fast grabbing, 100 percent solids polyurethane based moisture curing adhesive that is designed for wood bonding and features excellent water resistance.
3M Polyurethane Sealant 540 Black is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 400 mL...
3M Polyurethane Sealant 540 Gray is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 600 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 310 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 400 mL...
3M Polyurethane Sealant 540 White is a one component, moisture curing sealant that forms permanent elastic bonds to a variety of materials including metals, plastics, fiberglass, and wood. 600 mL...
3M Scotch-Weld DP600 Urethane Adhesive Gray is a two component concrete repair adhesive. It offers low viscosity, cures without cracking, and smooth finishes. 48.5 mL Duo-Pak.
3M Scotch-Weld Polyurethane Reactive Adhesive TS230 Off-White is a one component, moisture curing urethane that is used for bonding glass and aluminum to wood and plastics. It is 100 %...
3M Scotch-Weld TS230 Polyurethane Reactive Adhesive Black is a one component, moisture curing urethane that is used for bonding glass and aluminum to wood and plastics. It is 100 %...
3M Scotch-Weld Urethane Adhesive 3549 Brown is a two component, room temperature and heat curing, polyurethane adhesive that is used for bonding to painted or primed metals and plastics. It...
3M Scotch-Weld Urethane Adhesive DP605 NS Off-White is a two component adhesive that is used for bonding wood, plastics, etched aluminum, primed steel and glass. It offers flexibility, non-sag, and...
Ashland Pliogrip 7770 Urethane Adhesive is a two component structural adhesive that has excellent adhesion to thermoset composites, carbon fiber composites, and many other materials. Ashland Pliogrip 7770 has superior...
Ashland PLIOGRIP Urethane Adhesive System 6600 Tan is a two component structural adhesive that is used for long assembly handling. For use with PLIOGRIP 6620. 53 lb Pail.
Ashland PLIOGRIP Urethane Adhesive System 6620 Green is a two component structural adhesive that is used for long assembly handling. For use with PLIOGRIP 6600. 45 lb Pail.
Ashland PLIOGRIP Urethane Adhesive System 7770 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other...
Ashland PLIOGRIP Urethane Adhesive System 7771 Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and...
Ashland PLIOGRIP Urethane Adhesive System 7771 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other...
Ashland PLIOGRIP Urethane Adhesive System 7773 Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and...
Ashland PLIOGRIP Urethane Adhesive System 7773 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other...
Ashland PLIOGRIP Urethane Adhesive System 7779 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other...
Ashland PLIOGRIP Urethane Adhesive System 7779B Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and...
Bostik 1100 Fast Set is a one component, moisture curing, urethane adhesive/sealant that is used for bonding to most plastics, metals, FRPs, and woods. It is typically used for sealing,...
Bostik 915 Polyurethane Adhesive Light Gray is a one component, moisture curing product. It is designed to bond to difficult substrates, cures to a tough, flexible rubber that is capable...
Bostik Home Heavy Duty Construction Adhesive (HDCA) is a one component, VOC compliant polyurethane that is used for bonding floor joists, decks, stairs, and wood floors. It can also prevent...
Dymax EMAX 99001 Clear is a UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds, is moisture-resistant,...
Dymax EMAX 99001-T Clear is a high temperature, UV/light curing, glass-to-metal adhesive designed for bonding glass, plastics, aluminum, copper, ceramics, and stainless steel. It contains no solvents, cures in seconds,...
ELANTAS PDG CONAP DS-1832 Polyurethane Encapsulant Black is used in electrical potting, casting, or encapsulation. It has high compatibility with most epoxy and urethane systems, heat-stable pigments, and improved heat...
ELANTAS PDG CONAP EN-5852 Polyurethane Resin System Black is a two component encapsulating system featuring UL Relative Temperature Index (RTI) of 130 °C, a low durometer of shore A 85...
ELANTAS PDG CONASHIELD™ CS-212 Polyurethane Conformal Coating Amber is a two component, room temperature curing, 100% solids flood coat system. Ideal for applications that require moisture resistance and vibration absorption.
ELANTAS PDG CONASHIELD™ CS-313 Polyurethane Conformal Coating Black is a two component, mineral-filled, room temperature curing, 100% solids flood coat system. Ideal for a variety of industries including HVAC, lighting,...
ELANTAS PDG CONATHANE CE-1155 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings, bonding epoxy glass and phenolic laminates. It is flexible, durable, and...
ELANTAS PDG CONATHANE CE-1155-35 Polyurethane is a two component, solvent-based adhesive that is used for print circuit board coatings. It is flexible, durable, and resistant to chemicals, abrasions, and moisture.
ELANTAS PDG CONATHANE CE-1164 Polyurethane Conformal Coating is a one component, solvent based coating that is used for print circuit boards, electronics, epoxy glass and phenolic laminates. It is flexible,...
ELANTAS PDG CONATHANE EN-11 Polyurethane Amber is a two component, liquid molding and encapsulating system that is used to protect electrical assemblies against extreme environments. It offers flexibility, low viscosity,...
ELANTAS PDG CONATHANE EN-12 Polyurethane Encapsulant Amber is a two-component polyurethane system. It is used for cable and connector potting and molding. It offers thermal shock resistance, has superior hydrolytic...
ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System Black is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility,...
ELANTAS PDG CONATHANE EN-14 Polyurethane Elastomer System is a two component, unfilled polyurethane that is used for encapsulation and potting of electrical and heat sensitive assemblies. It offers flexibility, low...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System Amber is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System Black is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-1554 Polyurethane Resin System is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print circuit...
ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant is a two-component polyether-based system used as an encapsulating, molding, and potting compound. It is recommended for harness breakouts, watertight electrical connectors, cables, and...
ELANTAS PDG CONATHANE EN-1556 Polyurethane Resin System Black is a two component, polyether based system that is used for casting, molding, potting, and encapsulating electrical assemblies such as connectors, print...
ELANTAS PDG CONATHANE EN-20 Polyurethane Resin System is a two component, non-MBOCA system that is used for casting, embedding, potting, and encapsulation of electrical assemblies and power devices. It is...
ELANTAS PDG CONATHANE EN-21 Polyurethane Resin System is a two component, non-MBOCA system that is used for casting, embedding, potting, and encapsulation of electrical assemblies and power devices. It is...
ELANTAS PDG CONATHANE EN-2521 Polyurethane Resin System Black is a two component, filled system that is used for potting and encapsulation of transformers, circuitry, coils, and modules. It cures at...
ELANTAS PDG CONATHANE EN-2521 Polyurethane Resin System is a two component, filled system that is used for potting and encapsulation of transformers, circuitry, coils, and modules. It cures at room...
ELANTAS PDG CONATHANE EN-2523 Polyurethane Casting System Black is a two component, filled system that is used for potting electrical assemblies that are exposed to extreme environments and thermal shock.
ELANTAS PDG CONATHANE EN-2534 Polyurethane Potting System Black is a two component, filled, non-mercury system that is used for potting electrical assemblies that are exposed to extreme environments and thermal...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Encapsulant Black is a two component, filled, non-mercury system that is used for casting high voltage transforms, encapsulating and potting electrical assemblies. It cures at...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Encapsulant is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, circuit boards, and related devices. It has low...
ELANTAS PDG CONATHANE EN-2550 Polyurethane Resin System Black is a two component, filled, non-mercury system that is used for casting high voltage transforms, encapsulating and potting electrical assemblies. It cures...
ELANTAS PDG CONATHANE EN-2552 Urethane System Blue is a two component, filled system that is used for encapsulating and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant Blue is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, circuit boards, and related devices. It offers...
ELANTAS PDG CONATHANE EN-2553 Polyurethane Encapsulant is a two-component polyurethane potting system. It is used for potting and encapsulation of electronic components, modules, and circuit boards. It also offers low...
ELANTAS PDG CONATHANE EN-4 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-7 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-8 Polyurethane Resin System is a two component, non-MBOCA system that is used for molding and potting electrical assemblies that are exposed to extreme thermal changes. It...
ELANTAS PDG CONATHANE EN-9 Polyurethane Encapsulant is a two-component polyurethane system used for cable and connector potting and molding. It has superior hydrolytic stability, thermal shock resistance, high dielectric strength,...
ELANTAS PDG CONATHANE TU-901 Polyurethane Encapsulant Light Amber is a two-component polyurethane system. It is used for potting or casting applications requiring excellent UV stability and elastomeric properties. It has...
ELANTAS PDG CONATHANE UF-3 Polyurethane Foam is a two component, liquid system that is used for packaging electronic assemblies. It cures at room temperature and offers low vapor pressure, insulation,...
HARDMAN DOUBLE/BUBBLE 4022 Urethane D-50 is Beige in color, two component, extra fast setting, structural adhesive that is used for bonding and repairing automotives, conveyor belts, sports equipment, laminated surfaces,...
HARDMAN DOUBLE/BUBBLE 4023 Urethane D-85 is Beige in color, two component, extra fast setting, structural adhesive that is used for repairing and bonding urethane parts, thermoplastics, laminated surfaces, metal, leather,...
HARDMAN DOUBLE/BUBBLE 4024 Urethane A-85 is Clear in color, two component, extremely flexible, medium hardness polyurethane system created for potting and casting applications that demand resistance breakdown from exposure to...
HB Fuller EV Protect 4006 SFR is a two component, polyurethane foam encapsulant that is used for potting and encapsulating battery cells in EV battery modules. It is a flame...
HB Fuller EV Protect 5006 is a two component, polyurethane foam encapsulant that is used for encapsulating all components within an EV battery module. It is a flame retardant, low...
HB Fuller Uralite FH-1272 Gray is a general purpose, two component urethane adhesive. Part A, 3 lb Can.
HB Fuller Uralite FH-1272 Yellow is a general purpose, two component urethane adhesive. Part B, 2 lb Can.
HB Fuller Uralite FH-3503 Urethane Adhesive is a two component, castable, polyurethane elastomer. It has no MDA, TDI, or MOCA. It is low viscosity, high abrasion resistant, and insensitive to...
HB Fuller Uralite FH-3530 Clear is a two component, castable, liquid, polyurethane elastomer that contains no MOCA, TDI or MDA. The material has low mixed viscosity and cures to a...
HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part A, 2...
HB Fuller Uralite FH1270 Urethane Adhesive Clear is a two component, thermosetting, high solids, non-toxic, polyurethane film. Used as an insulating compound for coating printed circuit assemblies. Part B, 2...
Henkel Loctite 24N-HV-100K Polyurethane Adhesive is a two component, high impact, rapid curing adhesive used for general purpose bonding of metal, glass, butyrate, and wood. 50 mL Bottle.
Henkel Loctite STYCAST PC 29M Polyurethane Conformal Coating is a solvent-based polyurethane used for thin film applications. It offers superior toughness and abrasion resistance, no cracking or crazing with vibration,...
Henkel Loctite Teroson PU 8599 Polyurethane Sealant is a one component, moisture cure, polyurethane, direct glazing adhesive/sealant that offers excellent sag resistance. The PU 8599 has exceptionally high position tack...
Henkel Loctite UK 3173 is one part of a two part polyurethane system that can be used with a variety of Loctite Hysol hardeners including Loctite Hysol 3184. When mixed...
Henkel Loctite UK 3184 is a flame retardant hardener for use with Loctite UK 3173 Resin. 1 gal Can.
Henkel Loctite UK U-05FL is an fast setting, highly flexible industrial grade urethane adhesive. It is ideal for bonding a variety of metals, plastics, glass, wood, and other substrates. 50...
Henkel Loctite URA-BOND 24N Polyurethane Adhesive Clear is a two component, high impact, high viscosity adhesive that is used for general purpose bonding of metal, glass, butyrate, and wood. It...
HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and...
HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and...
HumiSeal® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by...
HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 1 L Can.
HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 5 L Can.
HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can also be applied by...
HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying,...
HumiSeal® 1A27 Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying, brushing,...
HumiSeal® 1A27LU Polyurethane Conformal Coating is a one component, fast air curing coating that is widely used for circuit board applications. It provides good resistance to chemicals, fungus, moisture, insulation,...
HumiSeal® 1A33 Aerosol Conformal Coating is a one component, fast curing, urethane coating that is used for circuit board applications. It is environmentally safe and fluoresces under UV light to...
HumiSeal® 1A33 GEL is a one component thixotropic polyurethane paste that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection.
HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid...
HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for print board applications. It contains no free isocyanates and fluoresces under UV light to aid...
HumiSeal® 1A33-521 PB65 Urethane Conformal Coating is a one component, polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy to repair,...
HumiSeal® 1A33/521 PB25 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy...
HumiSeal® 1A34 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is easy to apply and handle. It fluoresces under UV light to aid inspection. It can...
HumiSeal® 2A64A Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64A Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy application, and fluoresces under UV...
HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® 2A64B Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV...
HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV...
Parker LORD® 7100 Urethane Adhesive is a two component, room temperature curing, high strength adhesive that is used for bonding rubber, plastics, cloth, metals, paper, and foams. It is non-flammable,...
Parker LORD® 7150 Urethane Adhesive is a two component, room temperature curing, high strength adhesive that is used for bonding rubber, plastics, cloth, metals, paper, and foams. It is non-flammable,...
Parker LORD® 7412 Moisture Cure Urethane Adhesive is a one component adhesive that is used for polyester reinforcements, fabrics, and thermoplastic substrates. It is 100% solids, non-flammable, and resistant to...
Parker LORD® 7420 Urethane Adhesive Blue is a one component, moisture-cure adhesive used to bond thermoplastics to fiber reinforcements. It requires no mixing, resists sunlight and weathering, and the blue...
Parker LORD® 7542 Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A-B Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542A-D Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7542B Urethane Adhesive is a two component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to...
Parker LORD® 7545 Black is a two component urethane adhesive used to bond SMC, FRP, and other plastics with little surface preparation. It is environmentally friendly, high strength, non-flammable, non-sagging,...
Parker LORD® 7545 Off-White is a two component urethane adhesive used to bond SMC, FRP, and other plastics with little surface preparation. It is environmentally friendly, high strength, non-flammable, non-sagging,...
Parker LORD® 7545A Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-B Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-C Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-D Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-E Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545A-G Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7545D Urethane Adhesive is a two component, paste adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, high strength, non-flammable,...
Parker LORD® 7550A Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550C curative for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is...
Parker LORD® 7550A-C Urethane Adhesive Clear is a two component adhesive system that is used for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is environmentally friendly, non-flammable, self-leveling,...
Parker LORD® 7550C Urethane Adhesive Clear is a two component adhesive system that is used with LORD® 7550A resin for bonding primed metals, ABS, polycarbonates, Lexan®, and plastics. It is...
Parker LORD® 7555 A/C Urethane Sealant Adhesive White is a two component system consisting of a resin and curative. It is used to bond and seal a variety of plastics...
Parker LORD® 7610DTM is a one component, moisture curing direct-to-metal sealer and adhesive that is used on substrates such as plastics, glass, concrete, wood, metals, and pre-coated metals. It has...
Parker LORD® 7650 Urethane Adhesive is a one component, moisture curing adhesive that is used for bonding prepared metals, foam, rubber, fabric, and plastics. It is typically used for carpeting,...
Resin Designs 071607-D2 Urethane Encapsulant Clear is a two component, room temperature curing polyurethane that is used for hard coat applications. It is non-yellowing, UV stable, and has excellent moisture...
Resin Designs 1006 Urethane Adhesive Black is a two component, room temperature curing system that is used for encapsulating small to medium electronic components. It offers resistance to harmful chemicals,...
Resin Designs 51606LV Urethane Encapsulant Black is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is flexible, high performance, and moisture resistant.
Resin Designs 51606MV Urethane Encapsulant Clear is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is high performance and moisture resistant. 2:1...
Resin Designs 64-50P Urethane Encapsulant is a two component, room temperature curing polyurethane that is used for encapsulation and potting applications. It is flexible, high performance, and has excellent moisture...
Resin Designs U100N Urethane Clear is a two component, room temperature curing, polyurethane adhesive that is used for bonding high performance applications. It is flexible, durable, and moisture resistant. 1:1...
Resin Designs U100NHV Urethane Clear is a two component, room temperature curing, polyurethane adhesive that is used for bonding metals, wood, glass, polycarbonates, and other high performance applications. It is...
ResinLab Eleset™ UR6060 Polyurethane Encapsulant Clear is a two component, room temperature curing resin that is used for LED encapsulation and high quality castings. It is low viscosity, easy-to-mix, and...
ResinLab UR1049 Cream is a two component, room temperature curing, polyurethane foam that is used for environmental protection and bonding plastics, metals, and assemblies. It is water blown, MDI based,...
ResinLab UR3001 HP Black is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like,...
ResinLab UR3001HP Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Black is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for environmental protection and bonding plastics, metals, and assemblies. It is gel-like, flexible,...
ResinLab UR3001HP2 Urethane Encapsulant Clear is a two component, room temperature curing, unfilled, urethane encapsulating system that is used for bonding plastics, metals, and assemblies. It is very flexible, low...
ResinLab UR3010 Black is a two component, room temperature curing, unfilled, polyurethane potting system that is used for bonding plastics, metals, and assemblies. It is very flexible, low viscosity, good...
ResinLab UR3010 Clear is a two component, room temperature curing, unfilled, polyurethane potting system that is used for bonding plastics, metals, and assemblies. It is very flexible, low viscosity, good...
ResinLab UR6000 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for potting and encapsulation of electronic devices. It is low viscosity with a 4:1...
ResinLab UR6001 Urethane Encapsulant Black is a two component, room temperature curing resin that is used for side by side cartridges as well as bulk meter mix dispense equipment. Flame...
ResinLab UR7001 Polyurethane Adhesive Clear is a two component adhesive with excellent adhesion to a wide variety of substrates such as PVC, ABS, polycarbonate, acrylic, 304 stainless steel and aluminum.
ResinLab UR7006HV Urethane Adhesive Clear is a two component, industrial-grade adhesive that is used for bonding to polycarbonate. It is designed to cure under ambient conditions to form a clear,...
ResinLab URA-BOND™ 24N-HV Polyurethane Adhesive Clear, formerly a Henkel product, is a two component, rapid curing adhesive that is used for general purpose bonding of metal, glass, butyrate, and wood.
Sika Sikaflex 211 Polyurethane Sealant Gray is a one component, moisture curing, elastic interior or exterior sealant that is used for sealing lap seams, joints, and substrates such as painted...
Sika Sikaflex 211 Polyurethane Sealant White is a one component, moisture curing, elastic interior or exterior sealant that is used for sealing lap seams, joints, and substrates such as painted...
Sika Sikaflex 219-LM Gray is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling properties, and...
Sika Sikaflex 219-LM Log Home Tan is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling...
Sika Sikaflex 219-LM White is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling properties, and...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant Aluminum Gray is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals,...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant Black is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant Colonial White is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals,...
Sika Sikaflex 221 Non-sag Polyurethane Sealant Gray is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 221 Non-Sag Polyurethane Sealant White is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals, wood,...
Sika Sikaflex 227 Polyurethane Sealant Black is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 227 Polyurethane Sealant Gray is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 227 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for waterproofing and sealing exterior seams, joints, and substrates such as plastics, metal,...
Sika Sikaflex 232 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for bonding applications that require high green strength, such as RV's, trailers, HVAC...
Sika Sikaflex 291 LOT Polyurethane Marine Sealant-Adhesive Mahogany is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood,...
Sika Sikaflex 291 LOT Polyurethane Marine Sealant-Adhesive White is a one component elastomeric adhesive and sealant used on a variety of different substrates. It offers high strength, excellent bond, versatile...
Sika Sikaflex 291 Polyurethane Marine Sealant Black is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal,...
Sika Sikaflex 291 Polyurethane Marine Sealant White is a one component, moisture curing, elastic adhesive and sealant that is used for bonding boat building materials such as fiberglass, wood, metal,...
Sika Sikaflex 292i Assembly Adhesive White is a one component, moisture-curing, high strength marine adhesive that is used for bonding boat building components such as floors, metallic frames, shower stalls,...
Sika Sikaflex 296 Black is a one component polyurethane adhesive sealant designed for bonding windows to marine vessel body shells (direct glazing). Features high initial strength, low odor, environmental resistance,...
Sika Sikaflex 552 SMP Adhesive Black is a one component, moisture-curing, silane-terminated polymer, structural assembly adhesive that is used for bonding structural joints, metals, wood, paint coatings, plastics, glass, and...
Sika Sikaflex 552 SMP Adhesive White is a one component, moisture curing, silane-terminated polymer, structural assembly adhesive that is used for bonding structural joints, metals, wood, paint coatings, plastics, glass,...
Sika Sikaflex-201 US Polyurethane Sealant Aluminum Gray is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood,...
Sika Sikaflex-201 US Polyurethane Sealant Tan is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum,...
Sika Sikaflex-201 US Polyurethane Sealant White is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum,...
Sika Sikaflex-201 US Polyurethane White is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum, and...
Sika Sikaflex-227 Polyurethane Elastic Adhesive is a non-sagging adhesive/sealant. It is used to adhere to a variety of different substrates, without primer in many cases. It also offers fast tack...
Sika Sikaflex-252 Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It is high...
Sika Sikaflex-252 Polyurethane Adhesive White is a one component, moisture-curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It is high...
Sika Sikaflex-252 Polyurethane Elastic Adhesive White is a one component, moisture curing elastic adhesive that is used for bonding of floors, applications for manufacturing, exterior and interior building components. It...
Sika Sikaflex-255 FC Fast Cure Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding glass, metal panels, trim, molding, sheet metal, and to replace...
Sika Sikaflex-268 Polyurethane Elastic Adhesive Black is an elastic, gap-filling adhesive. It is primarily used in the rail vehicle and repair market. It has very good processing and tooling characteristics,...
Sika Sikaflex-295 UV Polyurethane Marine Sealant Black is a one component, moisture-curing, UV-resistant adhesive and sealant used for bonding polycarbonate windows and acrylic (PMMA) windows. It is fast curing, stable,...
Sika SikaTack® Ultrafast US Black is a one component, moisture curing, high performance elastic gap filling polyurethane adhesive. It features short tack free and cure times, high initial strength, excellent...
Techspray Fine-L-Kote UR is a durable, urethane conformal coating that is used for chemical, moisture, and abrasion protection. It is non-ozone depleting and fluoresces under UV light to aid inspection.