Ellsworth Adhesives Datasheets for Sprayers and Spray Coating Equipment

Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints, lubricants, solvents, deicing liquids, chemicals, and powders so they can be spray-applied to a surface.


Sprayers and Spray Coating Equipment: Learn more

Product Name Notes
3M Cylinder Applicator H is an output device for spray adhesive products. It features easy removal and attachment, controlled pattern dispensing, and trigger guard to prevent accidental discharge. It also...
AdTech HD 250 NV Hot Melt Applicator features a patented drip-less needle valve nozzle to prevent the dripping and stringing that is common among hot melts. The “NV” stands for...
AdTech PRO 200 Hot Melt Applicator is an affordable workhorse applicator that's perfect for light-duty industrial hot melt applications such as packaging and product assembly. It features an ergonomic trigger...
Albion B-Line Manual Multi-Component Cartridge Gun 200 Series is used for dispensing multiple-component materials with a 4:1 (100 x 25 mL) ratio cartridge. It is easy to operate, adjustable, durable,...
Albion B-Line Manual Multi-Component Cartridge Gun 200 Series is used for dispensing two component materials with either a 1:1 (100 x 100 mL) or 2:1 (100 x 50 mL) ratio...
Albion B-Line Manual Multi-Component Cartridge Gun 400 Series is used for dispensing multiple-component materials with a 4:1 (400 x 100 mL) ratio cartridge. It is easy to operate, adjustable, durable,...
Albion B-Line Manual Multi-Component Cartridge Gun 400 Series is used for dispensing multiple-component materials with either a 1:1 (200 x 200 mL) or 2:1 (200 x 100 mL)ratio cartridge. It...
Buehnen HB 720K Cartridge Bead Applicator is a dispenser designed to process reactive hot melt adhesives such as polyurethane (PUR) or polyolefin (POR) in a bead, dot, or surface application...
Buehnen HB 720K Cartridge Spray Applicator is a dispenser designed to process reactive hot melt adhesives such as polyurethane (PUR) or polyolefin (POR) in a bead, dot, or surface application...
Designetics 23EY Flat Applicator with felt tip is used for clear, precise, and easy replicated applications.
medmix MIXPAC™ COX™ EAD50PC-11, formerly Sulzer, Pneumatic Dual Component Applicator features an instant dump valve, easy loading breech, air hose connector, replaceable parts, and adjustable air regulator (75 psi maximum).
medmix MIXPAC™ COX™, formerly Sulzer, EAD400/600MC-S Manual Bulk Applicator features switchable flow control, plunger extension, drawn aluminum barrel, quick release end cap, interchangeable pull handle, and replaceable parts. Used for...
medmix MIXPAC™ COX™, formerly Sulzer, EAD50RBMC-MR Kit includes a two component manual dispenser, three plungers, and two head inserts. Compatible with 1:1, 2:1, 4:1, and 10:1 cartridge ratios. Features a...
medmix MIXPAC™ COX™, formerly Sulzer, EAD600MC-11/21 Multi-Ratio Manual Gun is used for high viscosity materials and features a catch plate, support discs, and replaceable parts. The applicator is designed with...
medmix MIXPAC™ COX™, formerly Sulzer, EAD600PC-11 Pneumatic Dual Component Applicator features an instant dump valve, support discs, air hose connector, replaceable parts, and adjustable air regulator (100 psi maximum). It...
medmix MIXPAC™ COX™, formerly Sulzer, EAD600PCLT-11 Pneumatic Dual Component Applicator features an instant dump valve, supports discs, and replaceable parts. It has a mix ratio of 1:1 for 300 mL...
medmix MIXPAC™ COX™, formerly Sulzer, Fenwick EAD400/600PC3-S Pneumatic Sausage Applicator is a one component applicator that is used for dispensing 20 oz sausages. It features a silencer, floating plunger action...
medmix MIXPAC™, formerly Sulzer, EAD50PK-41/101 is a two component pneumatic dispenser compatible with 4:1 and 10:1 b-style square back 50 mL cartridges. The anti-drip design features a lightweight reinforced nylon...
medmix MIXPAC™, formerly Sulzer, EAD50RBMS-101 Manual Dispenser is a two component dispensing gun designed for s-flange round back 10:1 ratio B-system cartridges. Provides consistent and precise metering for industrial applications...
medmix MIXPAC™, formerly Sulzer, EAD50RBPK-101 is a two component, pneumatic dispenser compatible with 10:1 round back (s-flange) cartridges. Features one hand pressure adjustment, quick cartridge exchange, and clean application. 50...
Newborn 710AL-12 is an air-driven pneumatic applicator designed to extrude materials from 10.1 oz (1/10 gal or 300 mL) cartridges. It features a lightweight, quick change aluminum barrel, safety valve,...
The 3M™ Performance Water-Based Cylinder Spray Applicator is specially engineered for use with our water-based cylinder system. Each kit includes one spray applicator, three replacement nozzles, one cap, two gaskets,...