3M 3M 9472LE Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll 3/4-20-9472LE

Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.75 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.75 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll - 9472LE 0.75IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 9472LE Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll
9472LE 0.75IN X 20YD
3M 9472LE Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll 9472LE 0.75IN X 20YD
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.75 in x 20 yd Roll.

3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.75 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.29M X 19.05Mm, Clear, Paper; Adhesive Type 3M - 99Y6182 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 19.05Mm, Clear, Paper; Adhesive Type 3M
99Y6182
Tape, 18.29M X 19.05Mm, Clear, Paper; Adhesive Type 3M 99Y6182
TAPE, 18.29M X 19.05MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes

TAPE, 18.29M X 19.05MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 9472LE 0.75IN X 20YD 99Y6182
Product Name 3M 9472LE Adhesive Transfer Tape Clear 0.75 in x 20 yd Roll Tape, 18.29M X 19.05Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

KD11 Crepe Paper Tape - KD11-0125 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details