Ellsworth Adhesives Datasheets for Laminating Adhesives and Composite Resins
Laminating adhesives and composite resins are cured using heat and/or heat and pressure.
Laminating Adhesives and Composite Resins: Learn more
| Product Name | Notes |
|---|---|
| Bostik Thermogrip® H1477 Yellow is a one component, low viscosity hot melt adhesive designed for laminating polythylene film to nonwoven surgical drape materials. 35 lb Case. | |
| DYMAX Ultra Light-Weld 4-20418 Low Stress Plastic and Glass Bonder is a one component, UV light curing, urethane adhesive that is used for laminating and bonding metal, plastics, and glass. | |
| Dymax Ultra Light-Weld® 3069-GEL UV Curing Adhesive Clear is used for rapid bonding and laminating of both flexible and rigid substrates including PVC, polycarbonate, polyurethane, PET, and PETG. It offers... | |
| Henkel Loctite EA 956 AERO Epoxy Adhesive Amber is a two component, room temperature curing paste that operates well in elevated temperatures. It is used for repair applications such as... | |
| Henkel Loctite EA E-30CL is a low viscosity, impact resistant, industrial grade epoxy adhesive. When cured it can withstand exposure to a wide range of chemicals and solvents, and maintains... | |
| Henkel Loctite EA M-31CL is a two component, low viscosity, room temperature curing epoxy adhesive. When cured it is resistant to a wide range of chemicals and solvents and has... | |
| Henkel Loctite Technomelt PUR 513C Off-White is a one component, polyurethane reactive hot melt adhesive with long open time, high green strength, and aggressive tack. Ideal for laminating sandwich panel... | |
| Henkel Loctite Technomelt PUR 963A is a 100% solid, polyurethane hot melt adhesive used for assembly bonding, panel bonding, and vinyl laminating. It is moisture curing, fast setting, and has... | |
| Parker LORD® Thermoset 600 General Purpose Epoxy Adhesive is used with a variety of Thermoset hardeners. It can be used in many applications including adhesives, laminating, and electrical/electroni c insulation. | |
| ResinLab Armstrong™ Epoxy Resin Adhesive C-1 Amber is a two component, low viscosity resin that is used for laminating, adhesives and electrical potting. It is an excellent insulator and offers... |