Ellsworth Adhesives Datasheets for Quick Couplers
Quick couplers are used in a hydraulic or pneumatic system to quickly connect lines without losing fluid or fluid pressure.
Quick Couplers: Learn more
| Product Name | Notes |
|---|---|
| Fisnar 2004BA Quick Connect Black is a female plastic barb fitting designed for connecting fluid dispensing components. 0.156 in I.D. x 0.25 in O.D. | |
| Fisnar 5601950 Quick Connect Coupler x 0.25 in NPT Male is used with standard air connections. | |
| Fisnar 5601951 Quick Connect Coupler x 0.25 in NPT Female is used with standard air connections. | |
| Fisnar 560710 Clear is a plastic male luer lock cap designed for connecting fluid dispensing components. | |
| Fisnar 560733 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Female x 1/4-28 UNF Male. | |
| Fisnar 560914 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Male x 10-32 UNF Male. | |
| Fisnar 560936 Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Luer Lock Connector Male x 1/4-28 UNF Male. | |
| Fisnar 561085 Female Luer Lock to Barb Fitting Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. 0.156 in ID x 0.25 in O.D. Tube. | |
| Fisnar 561086 Male Luer Lock to Barb Fitting Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. 0.156 in ID x 0.25 in O.D. Tube. | |
| Fisnar 561427H Quick Connect Black is a female plastic barb fitting designed for connecting fluid dispensing components. 0.125 in I.D. x 0.25 in O.D. | |
| Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male... | |
| Fisnar 561821 Elbow Luer Lock Connector Clear is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male... | |
| Fisnar 580057 Female Quick Connect Black is designed for connecting fluid dispensing components. Female Quick Connect x 0.25 in NPT Male. | |
| Fisnar 5801451 Female Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801452 Female Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801453 Male Luer Lock Fitting is designed for connecting fluid dispensing components in robots, pumps, controllers and reservoirs. | |
| Fisnar 5801454 Female Luer Lock Coupling Natural is a standard plastic fitting designed for connecting fluid dispensing components. | |
| Fisnar EALLC15 Luer Lock Cap Black is a 15 mm cap with a Luer lock design, compatible with Fisnar 0.5 to 0.75 oz oval and 0.5 oz round low-density squeeze... | |
| Fisnar EALLC18 Luer Lock Cap Black is a 18 mm cap with a Luer lock design, compatible with Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze... | |
| Fisnar EALLC20 Luer Lock Cap Black is a 20 mm cap with a Luer lock design, compatible with Fisnar 4 oz oval low-density squeeze bottles. | |
| Fisnar EALLC24 Luer Lock Cap Black is a 24 mm cap with a Luer lock design, compatible with Fisnar 8 oz oval and 4 to 8 oz round low-density squeeze... | |
| Henkel Loctite 88672 Luer Lok Adapter Kit includes 20 Luer Locks and 5 Adapters. | |
| medmix MIXPAC™, formerly Sulzer, EA05-00L Luer Adapter for 5 mm static mixer to allow easy attachment of dispensing needle for two component adhesives. 5 mm. | |
| medmix MIXPAC™, formerly Sulzer, EA06-08L Luer Adapter for 6 mm and 8 mm static mixers to allow easy attachment of dispensing needles for two component adhesives. 6 mm to 8... | |
| medmix MIXPAC™, formerly Sulzer, EA10-00L Luer Adapter for 10 mm static mixer to allow easy attachment of dispensing needle for two component adhesives. 10 mm. | |
| TAH EA160-HUB Locking Hub Adapter for Luer Lock needles or extensions. | |
| Techcon Systems 534 Coupler, quick disconnect with shut-off for TS Series Retainer Cap. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 534A is a quick connect with no shut-off for TS Series Retainer Cap. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a... | |
| Techcon Systems TSD931-17 Male Luer Lock to hose barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white... | |
| Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a... |