3M 3M VHB F9473PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 5-F9473PC-2S

Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack - F9473PC 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9473PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack
F9473PC 2IN X 2IN
3M VHB F9473PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack F9473PC 2IN X 2IN
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6675 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6675
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6675
TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9473PC 2IN X 2IN 99Y6675
Product Name 3M VHB F9473PC Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Flatback Paint Masking Tape - 250 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Flatback Paper
View Details
Double Sided Tapes - 2231080 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Polyester; Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details