Ellsworth Adhesives Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable,... | |
| 3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4... | |
| 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and... | |
| 3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4496B Double Coated Foam Tape Black is a closed-cell, conformable, polyethylene foam tape. This tape uses a high strength acrylic adhesive for excellent initial tack, which bonds a wide... | |
| 3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft... | |
| 3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
|
3M 5113DFT-50 Electrically Conductive Double-Sided Tape 105 mm x 10 m Roll -- 5113DFT-50 105MM X 10M
|
3M 5113DFT-50 Electrically Conductive Tape is an XYZ-axis double-sided fabric tape (DFT) consisting of a conductive matrix carrier and 3M's innovative new conductive polyolefin pressure sensitive adhesive. The tape provides... |
| 3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 6 in x 5... | |
| 3M 966 Adhesive Transfer Tape with Adhesive Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals, and... | |
| 3M 969 ATG Adhesive Transfer Tape is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. 969 is a high tack adhesive transfer tape with high... | |
| 3M 9772-30 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the... | |
| 3M 9772-50 Electrically Conductive Tape is an XYZ-axis conductive foil tape that consists of a conductive matrix carrier (copper foil), a conductive acrylic adhesive, and PET release liners on the... | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1/8 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 10 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 12 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 2 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 3 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 4 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 6 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 8 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 467MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M Adhesive Transfer Tape 468MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M Adhesive Transfer Tape 7952MP Clear is a high performance acrylic adhesive on a double liner polycoated kraft paper. It is recommended for bonding high surface energy plastics and metals... | |
| 3M Adhesive Transfer Tape 9469PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers... | |
| 3M Adhesive Transfer Tape F-9473 PC is a very high bond high performance acrylic with 4.2 mil polycoated kraft paper liner. Excellent long term holding power with much higher adhesion... | |
| 3M Adhesive Transfer Tape F-9473 PC with Adhesive 100MP Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and... | |
| 3M Adhesive Transfer Tape F9465PC Clear is a medium-firm, acrylic adhesive with polycoated paper backing, which is used for bonding with flexible vinyl. It is UV and solvent resistant. 1... | |
| 3M Adhesive Transfer Tape F9469 Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers... | |
| 3M Adhesive Transfer Tape F9469 PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It... | |
| 3M Adhesive Transfer Tape with Adhesive 100- 966 Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals,... | |
| 3M Adhesive Transfer Tape with Adhesive 200MP- 7955MP Clear is an acrylic adhesive with polycoated kraft backing, which is used for membrane switch and graphic applications. It offers high temperature... | |
| 3M Adhesive Transfer Tape with Adhesive 300 927 Clear is a high strength, acrylic adhesive with a 60 lb densified kraft paper liner. Can be used on a wide variety... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 2 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 3/4 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 3/8 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 4 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300LSE- 9471LE Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily... | |
| 3M Adhesive Transfer Tape with Adhesive 300LSE- 9472LE Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily... | |
| 3M Adhesive Transfer Tape with Adhesive 350- 9482PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low... | |
| 3M Adhesive Transfer Tape with Adhesive 350- 9485PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low... | |
| 3M ATG Tape 924 Clear is a medium firm, pressure sensitive, acrylic adhesive that is used for mounting and bonding with paper, wood, metal, glass, and plastics. It offers good... | |
| 3M ATG Tape 969 is a soft, pressure-sensitive, acrylic adhesive with densified kraft backing, which is used for bonding to glossy surfaces. It has good initial adhesion and shear holding... | |
| 3M Double Coated Paper Tape 410M utilizes a natural rubber adhesive system for mounting rubber or photopolymer printing plates or other temporary fixturing. 1 in x 36 yd Roll. | |
| 3M Double Coated Paper Tape 410M utilizes a natural rubber adhesive system for mounting rubber or photopolymer printing plates or other temporary fixturing. 2 in x 36 yd Roll. | |
| 3M Double Coated Polyethylene Foam Tape 4462 combines a conformable closed cell foam with a rubber adhesive to provide high initial adhesion to a variety of surfaces including polyetheylene and... | |
| 3M Double Coated Polyethylene Foam Tape 4496 incorporates conformable closed cell foam with a high strength acrylic adhesive which offers excellent initial tack and provides high ultimate adhesion to a... | |
| 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. | |
| 3M Extended Liner Tape 920XL Clear is a pressure sensitive acrylic adhesive that is used for bonding to paper applications. It offers extended liner, easy removal, and a dry edge... | |
| 3M Scotch ATG Adhesive Transfer Tape 926 Clear is a high performance tape that bonds on contact and can be used on a variety of substrate or material combinations. 3M... | |
| 3M Scotch ATG Tape 928 White is a double coated, pressure sensitive, acrylic adhesive with a polycoated kraft liner, that is used for applications that need to be repositioned, reclosed,... | |
| 3M VHB Adhesive Transfer Tape F9460PC is a 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. Excellent long-term holding power with higher adhesion strength than typical pressure... | |
| 3M VHB Adhesive Transfer Tape F9460PC with Adhesive 100MP Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and... | |
| 3M VHB Adhesive Transfer Tape with Adhesive 100MP- F-9473PC is a high strength bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications... | |
| 3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot... | |
| 3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot... | |
| 3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior... | |
| 3M VHB LSE-060WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-160WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| STM Specialty Tapes Manufacturing D670 Double Coated Tuff Tape III is an aggressive adhesive tape that is highly resistant to moisture and water. Withstands extreme temperature variations including humidity, heat,... |