Ellsworth Adhesives Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Fisnar 5601060-10FT Clear is a PVC dispensing tube designed for a variety of applications. 0.25 in OD x 0.125 in ID. 10 ft tubing per roll. | |
| Fisnar 5606030-100FT Clear is a polyurethane dispensing tube designed for a variety of applications. 0.152 in OD x 0.093 in ID. 100 ft tubing per roll. | |
| Fisnar 560705-10FT White is a polyurethane dispensing tube designed for a variety of applications. 0.25 in OD x 0.145 in ID. 10 ft tubing per roll. | |
| Fisnar 560722-10FT Natural is a PTFE dispensing tube designed for a variety of applications. 0.25 in OD x 0.188 in ID. 10 ft tubing per roll. | |
| Fisnar 560743-10FT Black is a polyethylene dispensing tube designed for a variety of applications. 0.25 in OD x 0.17 in ID. 10 ft tubing per roll. | |
| Fisnar 560744-10FT Black is a polyethylene dispensing tube designed for a variety of applications. 0.375 in OD x 0.25 in ID. 10 ft tubing per roll. | |
| Fisnar 560750-10FT Clear is a PVC dispensing tube designed for a variety of applications. 0.375 in OD x 0.1875 in ID. 10 ft tubing per roll. | |
| Fisnar 561400-10FT Blue is a polyurethane dispensing tube designed for a variety of applications. 0.25 in OD x 0.125 in ID. 10 ft tubing per roll. | |
| Fisnar 561415-IJ-10FT Natural is a polyethylene dispensing tube designed for a variety of applications. 0.25 in OD x 0.17 in ID. 10 ft tubing per roll. | |
| Fisnar 561416-10FT Natural is a polyethylene dispensing tube designed for a variety of applications. 0.375 in OD x 0.25 in ID. 10 ft tubing per roll. | |
| Fisnar 562066-10FT Natural is a polyethylene dispensing tube designed for a variety of applications. 6 mm OD x 4 mm ID. 10 ft tubing per roll. | |
| Fisnar 580038A is a dispense tube for use with the 710PT-LF Pinch Tube Valve and Pinch Tube Dispensers (110 and 220 V). 0.07 in ID. | |
| Techcon Systems 1201-000-004BPK is a replacement pinch tube for TS1201 Dispense Pen. 0.1 in ID, male to female, Black. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 1201-000-004PK is a replacement pinch tube for TS1201 Dispense Pen. 0.1 in ID, male to female, Natural. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems 1212-004-200PK is a replacement pinch tube for TS1212 pneumatic pinch tube valve. 0.125 in ID, male to male. Techcon components are recommended for use with other Techcon Parts... | |
| Techcon Systems EA126-124 Fluid Line Assembly. Polyethylene hose assembly with a molded male Luer Lock fitting on one end. 0.1 in x 24 in. Techcon components are recommended for use... | |
| Techcon Systems EA126-312 Fluid Line Assembly. Polyethylene hose assembly. 12 in 0.1 ID. Techcon components are recommended for use with other Techcon Parts only. | |
| Techcon Systems EA126-318 Fluid Line Assembly. Polyethylene hose assembly with a molded male Luer Lock fitting on one end and female Luer Lock on the other end. 0.1 in x... | |
| Techcon Systems EA126-324 Fluid Line Assembly, Black. Polyethylene hose assembly with a molded Luer Lock fitting on one or both ends. The assembly can be used with other standard Luer... | |
| Techcon Systems EA126-324 Fluid Line Assembly. Polyethylene hose assembly with a molded male Luer Lock fitting on one end and female Luer Lock on the other end. 0.1 in x... | |
| Techcon Systems EA126-336 Fluid Line Assembly, Black. Polyethylene hose assembly with a molded male Luer Lock fitting on one end and female Luer Lock on the other end. 0.1 in... | |
| Techcon Systems EA126-336 Fluid Line Assembly. Polyethylene hose assembly with a molded male Luer Lock fitting on one end and female Luer Lock on the other end. 0.1 in x... | |
| Techcon Systems EA126-360 Fluid Line Assembly, Black. Polyethylene hose assembly with a molded male Luer Lock fitting on one end and female Luer Lock on the other end. 0.1 in... |