Ellsworth Adhesives Datasheets for Pressure Vessels
Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig.
Pressure Vessels: Learn more
| Product Name | Notes |
|---|---|
| 3M Large Pressure Cup 16124 is used in place of metal cups for pressure cup guns. Each cup includes one large cup with hose and hose port and one retaining... | |
| 3M PPS Mini Pressure Cup 16121 is used in place of metal cups for pressure cup guns. 6 oz Cup. | |
| Techcon Systems TS1258 Pressure Pot. 100 psi pressure pot is designed to accommodate all solvent and epoxy fluids, as well as CA's and UV's. Techcon components are recommended for use... |