3M 3M VHB Tape 4930 White 0.75 in x 5 yd Roll 3/4-5-4930

Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4930 White 0.75 in x 5 yd Roll - 4930 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4930 White 0.75 in x 5 yd Roll
4930 0.75IN X 5YD
3M VHB Tape 4930 White 0.75 in x 5 yd Roll 4930 0.75IN X 5YD
3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M - 99Y3813 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
99Y3813
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M 99Y3813
TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4930 0.75IN X 5YD 99Y3813
Product Name 3M VHB Tape 4930 White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - Printed - 339 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0048 inches (0.1219 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-6000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details