Ellsworth Adhesives Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| Dow DOWSIL™ RSN-0805 Resin Clear is a resin for maintenance paints, colored baking enamels, and decorative finishes. It offers high-temperature performance and can be used alone or blended with other... | |
| Dow SILASTIC™ 3498 Mold Making Base Beige is a two component, silicone rubber that is used for reproduction of art objects and figurines. It has high flowability, high strength, long... | |
| Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold:... | |
| DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It... | |
| Dymax Speedmask® 718 Masking Resin Clear is used to provide excellent surface and cavity protection during APS and HVOF coatings aiding in the manufacture, overhaul, repair, and rework of turbine... | |
| Henkel Loctite STYCAST 4640 Silicone Encapsulant White, formerly Emerson and Cuming, is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and... | |
| Resin Designs 040109-1 HV Silicone Casting is a two component, room temperature curing system that is used for sealing and casting applications. It is flexible, solvent free, high viscosity, and... |