3M 3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll 3/4-5-4004W

Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote
Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y3785, is a natural-colored tape with a thickness of 6.4 mm and a roll length of 4.57 meters. It features a polyurethane foam backing and utilizes a firm acrylic pressure-sensitive adhesive system, which provides high shear strength and good temperature resistance. The tape is designed for bonding various surfaces, including metals and plastics, and is suitable for both interior and protected exterior applications. It exhibits excellent static shear performance at various temperatures and maintains its integrity under exposure to most hydrocarbon solvents and UV light. The recommended application temperature range is between 21°C to 38°C, and it is advised to ensure surfaces are clean and dry for optimal adhesion. The product is RoHS compliant and has a shelf life of 24 months from the date of manufacture.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y3785, is a natural-colored tape with a thickness of 6.4 mm and a roll length of 4.57 meters. It features a polyurethane foam backing and utilizes a firm acrylic pressure-sensitive adhesive system, which provides high shear strength and good temperature resistance. The tape is designed for bonding various surfaces, including metals and plastics, and is suitable for both interior and protected exterior applications. It exhibits excellent static shear performance at various temperatures and maintains its integrity under exposure to most hydrocarbon solvents and UV light. The recommended application temperature range is between 21°C to 38°C, and it is advised to ensure surfaces are clean and dry for optimal adhesion. The product is RoHS compliant and has a shelf life of 24 months from the date of manufacture.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll - 4004 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll
4004 0.75IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll 4004 0.75IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M - 99Y3785 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M
99Y3785
Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M 99Y3785
TAPE, 4.57M X 19.05MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4004 0.75IN X 5YD 99Y3785
Product Name 3M 4004 Double Coated Urethane Foam Tape White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508745-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD00594 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details