3M 3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll 12-5-4004W

Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll - 4004 12IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll
4004 12IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll 4004 12IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 5 yd Roll.

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 12 in x 5 yd Roll.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Adhesive Tapes
Product Number 4004 12IN X 5YD
Product Name 3M 4004 Double Coated Urethane Foam Tape White 12 in x 5 yd Roll
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 2243441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Polyethylene Foam
View Details
E-Z Peel™ Discs - EZ01562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details