3M 3M 4496 Double Coated Polyethylene Foam Tape Black 1 in x 2 in Strip 5 Pack 5-4496B-1-2R

Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet
Description
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 1 in x 2 in Strip 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Double Coated Polyethylene Foam Tape Black 1 in x 2 in Strip 5 Pack - 4496B 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4496 Double Coated Polyethylene Foam Tape Black 1 in x 2 in Strip 5 Pack
4496B 1IN X 2IN
3M 4496 Double Coated Polyethylene Foam Tape Black 1 in x 2 in Strip 5 Pack 4496B 1IN X 2IN
3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 1 in x 2 in Strip 5 Pack.

3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 1 in x 2 in Strip 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, Black, Pe Foam; Adhesive Type 3M - 99Y4584 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Black, Pe Foam; Adhesive Type 3M
99Y4584
Tape, 50.8Mm X 25.4Mm, Black, Pe Foam; Adhesive Type 3M 99Y4584
TAPE, 50.8MM X 25.4MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, BLACK, PE FOAM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4496B 1IN X 2IN 99Y4584
Product Name 3M 4496 Double Coated Polyethylene Foam Tape Black 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, Black, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data