3M 3M 467MP Adhesive Transfer Tape Clear 0.5 in x 20 yd Roll 1/2-20-467MP

Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.5 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.5 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape Clear 0.5 in x 20 yd Roll - 467MP 0.5IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 467MP Adhesive Transfer Tape Clear 0.5 in x 20 yd Roll
467MP 0.5IN X 20YD
3M 467MP Adhesive Transfer Tape Clear 0.5 in x 20 yd Roll 467MP 0.5IN X 20YD
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.5 in x 20 yd Roll.

3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.5 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.29M X 12.7Mm, Clear, Alum Foil; Adhesive Type 3M - 99Y5615 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 12.7Mm, Clear, Alum Foil; Adhesive Type 3M
99Y5615
Tape, 18.29M X 12.7Mm, Clear, Alum Foil; Adhesive Type 3M 99Y5615
TAPE, 18.29M X 12.7MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 18.29M X 12.7MM, CLEAR, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 467MP 0.5IN X 20YD 99Y5615
Product Name 3M 467MP Adhesive Transfer Tape Clear 0.5 in x 20 yd Roll Tape, 18.29M X 12.7Mm, Clear, Alum Foil; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Clear
Adhesive Transfer Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harness Tape - 266 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Wire Harness Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details