3M 3M 5413 Polyimide Film Tape Amber 12 in x 12 in Square 6 Pack 12X12-6-5413

Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 5413 Polyimide Film Tape Amber 12 in x 12 in Square 6 Pack - 5413 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 5413 Polyimide Film Tape Amber 12 in x 12 in Square 6 Pack
5413 12IN X 12IN
3M 5413 Polyimide Film Tape Amber 12 in x 12 in Square 6 Pack 5413 12IN X 12IN
3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 12 in Square 6 Pack.

3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability, radiation and chemical resistance. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Amber, Polyimide; Adhesive Type 3M - 99Y5887 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Amber, Polyimide; Adhesive Type 3M
99Y5887
Tape, 304.8Mm X 304.8Mm, Amber, Polyimide; Adhesive Type 3M 99Y5887
TAPE, 304.8Mm x 304.8MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

TAPE, 304.8Mm x 304.8MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Square; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Tape Backing Material:-; Tape Width - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5413 12IN X 12IN 99Y5887
Product Name 3M 5413 Polyimide Film Tape Amber 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Amber
Backing Polyimide (e.g., Kapton®); Polyimide
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Lacquer Masking Tape - 2060 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Kwiky Dot™ Discs - KD01250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details