3M 3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4" Wide, 108' Roll 7000028997

Description
3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of acrylic foam and acrylic adhesive Adheres to broadest range of substrates: glass, metal, PVC, acrylic polycarbonate, ABS, polystyrene, most powder-coated paints, painted/sealed wood, and concrete
Request a Quote Datasheet
Description
3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of acrylic foam and acrylic adhesive Adheres to broadest range of substrates: glass, metal, PVC, acrylic polycarbonate, ABS, polystyrene, most powder-coated paints, painted/sealed wood, and concrete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4
Chanhassen, MN, United States
3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4" Wide, 108' Roll
20959
3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4" Wide, 108' Roll 20959
3M 7000028997 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Operating temperature: -31°F (-35°C) to 230°F (110°C) Permanent assembly tape Can be used in fire retardant applications Constructed of acrylic foam and acrylic adhesive Adheres to broadest range of substrates: glass, metal, PVC, acrylic polycarbonate, ABS, polystyrene, most powder-coated paints, painted/sealed wood, and concrete
  • 3M 7000028997 VHB™ Double-Sided Foam Tape Rolls
  • Category: Sealing & Bonding Tape
  • Manufacturer: 3M
  • Thickness: 45 mils
  • Operating temperature: -31°F (-35°C) to 230°F (110°C)
  • Permanent assembly tape
  • Can be used in fire retardant applications
  • Constructed of acrylic foam and acrylic adhesive
  • Adheres to broadest range of substrates: glass, metal, PVC, acrylic polycarbonate, ABS, polystyrene, most powder-coated paints, painted/sealed wood, and concrete
Supplier's Site Datasheet
3M VHB Tape 5952 Black 0.75 in x 36 yd Roll - 5952 3/4IN X 36YDS BLACK - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 5952 Black 0.75 in x 36 yd Roll
5952 3/4IN X 36YDS BLACK
3M VHB Tape 5952 Black 0.75 in x 36 yd Roll 5952 3/4IN X 36YDS BLACK
3M VHB Tape 5952 Black is a very conformable, double-sided, pressure-sensitive acrylic foam tape, and is PE film lined. 45 mil thick. 3/4 in x 36 yd Roll.

3M VHB Tape 5952 Black is a very conformable, double-sided, pressure-sensitive acrylic foam tape, and is PE film lined. 45 mil thick. 3/4 in x 36 yd Roll.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Ellsworth Adhesives
Product Category Adhesive Tapes Adhesive Tapes
Product Number 20959 5952 3/4IN X 36YDS BLACK
Product Name 3M 7000028997 VHB™ Double-Sided Foam Tape, Black, 3/4" Wide, 108' Roll 3M VHB Tape 5952 Black 0.75 in x 36 yd Roll
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color

Black

Black
Backing Foam
Adhesive Double- Sided Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
2.5 mil Co-Extruded Polyethylene Protective Tape - 25A88 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details