3M 3M VHB Tape 4936 Gray 1 in x 1 in Square 5 Pack 5-4936-1S

Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4936 Gray 1 in x 1 in Square 5 Pack - 4936 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4936 Gray 1 in x 1 in Square 5 Pack
4936 1IN X 1IN
3M VHB Tape 4936 Gray 1 in x 1 in Square 5 Pack 4936 1IN X 1IN
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y4744 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y4744
Tape, 25.4Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y4744
TAPE, 25.4MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4936 1IN X 1IN 99Y4744
Product Name 3M VHB Tape 4936 Gray 1 in x 1 in Square 5 Pack Tape, 25.4Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Polyimide Film with Acrylic Adhesive - 1205 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive Polyimide
View Details
Kwiky Dot™ Discs - KD01937 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details