Ellsworth Adhesives Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| 3M Scotch-Weld Cylinder Adhesive Hose Black is a lightweight nylon tube and synthetic rubber coating spray applicator accessory. It is designed with a portable length for easy hand carrying, and... | |
| Fisnar 5601357 connecting hose can be used with Fisnar ATD100C Autotube Dispensers. 5 ft Long. | |
| Fisnar 562146 Quick Connect Hose can be used with the Fisnar CR300 Metal Cartridge Retainer system. 6 ft Long. | |
| Fisnar 5801386 Hose Assembly is used with pneumatic adhesive dispensers. Supplied fitted with male/female 0.25 in NPT threaded fittings plus additional male to female and female to male conversion fittings. | |
| ITW Dynatec DynaFlex™ 103320 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 12 ft. | |
| ITW Dynatec DynaFlex™ 103322 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 1007 Nominal Wattage at 240 V (AC). 0.406 in, 24 ft. | |
| ITW Dynatec DynaFlex™ 105240 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 819 Nominal Wattage at 240 V (AC), 756 Nominal Wattage at... | |
| ITW Dynatec DynaFlex™ 105241 Hot Melt Hose can be used with DCL, or optionally Dynamelt M Series ASUs only. 965 Nominal Wattage at 240 V (AC), 882 Nominal Wattage at... |