3M 3M 4462 Double Coated Polyethylene Foam Tape Black 1 in x 5 yd Roll 1-5-4462B

Description
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4462 Double Coated Polyethylene Foam Tape Black 1 in x 5 yd Roll - 4462B 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4462 Double Coated Polyethylene Foam Tape Black 1 in x 5 yd Roll
4462B 1IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape Black 1 in x 5 yd Roll 4462B 1IN X 5YD
3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.

3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. 0.031 in (0.8 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Black, Pe Foam; Adhesive Type 3M - 99Y2978 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Black, Pe Foam; Adhesive Type 3M
99Y2978
Tape, 4.57M X 25.4Mm, Black, Pe Foam; Adhesive Type 3M 99Y2978
TAPE, 4.57M X 25.4MM, BLACK, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BLACK, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4462B 1IN X 5YD 99Y2978
Product Name 3M 4462 Double Coated Polyethylene Foam Tape Black 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Black, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Single Coated Fiberglass Cloth - 297 - Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Double Sided Tapes - 8326414 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details