3M 3M VHB Tape 4929 Black 2 in x 2 in Square 5 Pack 5-4929-2S

Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote
Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4689, is a double-sided foam tape designed for bonding applications in various environments. It features a total thickness of 25 mil (0.635 mm) and is constructed with a black PET (polyester) backing. The acrylic adhesive provides strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. This tape is suitable for both interior and exterior applications, offering excellent durability, moisture resistance, and the ability to replace traditional fasteners like rivets and welds. The tape is RoHS compliant, ensuring it meets environmental standards. Its viscoelastic properties allow for energy absorption and stress relaxation, making it effective in applications requiring flexibility and strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y4689, is a double-sided foam tape designed for bonding applications in various environments. It features a total thickness of 25 mil (0.635 mm) and is constructed with a black PET (polyester) backing. The acrylic adhesive provides strong adhesion to a wide range of substrates, including metal, glass, and high surface energy plastics. This tape is suitable for both interior and exterior applications, offering excellent durability, moisture resistance, and the ability to replace traditional fasteners like rivets and welds. The tape is RoHS compliant, ensuring it meets environmental standards. Its viscoelastic properties allow for energy absorption and stress relaxation, making it effective in applications requiring flexibility and strength.

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4929 Black 2 in x 2 in Square 5 Pack - 4929 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4929 Black 2 in x 2 in Square 5 Pack
4929 2IN X 2IN
3M VHB Tape 4929 Black 2 in x 2 in Square 5 Pack 4929 2IN X 2IN
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 50.8Mm, Pet, Black; Adhesive Type 3M - 99Y4689 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Pet, Black; Adhesive Type 3M
99Y4689
Tape, 50.8Mm X 50.8Mm, Pet, Black; Adhesive Type 3M 99Y4689
TAPE, 50.8MM X 50.8MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4929 2IN X 2IN 99Y4689
Product Name 3M VHB Tape 4929 Black 2 in x 2 in Square 5 Pack Tape, 50.8Mm X 50.8Mm, Pet, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508744-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Anodizing Discs - AD007MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details