3M 3M VHB Tape 4932 White 1 in x 2 in Strip 5 Pack 5-4932-1-2R

Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4932 White 1 in x 2 in Strip 5 Pack - 4932 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4932 White 1 in x 2 in Strip 5 Pack
4932 1IN X 2IN
3M VHB Tape 4932 White 1 in x 2 in Strip 5 Pack 4932 1IN X 2IN
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 2 in Strip, 5 Pack.

3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 2 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm, White, Paper; Adhesive Type 3M - 99Y4717 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, White, Paper; Adhesive Type 3M
99Y4717
Tape, 50.8Mm X 25.4Mm, White, Paper; Adhesive Type 3M 99Y4717
TAPE, 50.8MM X 25.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4932 1IN X 2IN 99Y4717
Product Name 3M VHB Tape 4932 White 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Solar Cell Securing Tape - 4129 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Solar Cell Securing Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Glass Cloth Discs - GC01000 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details