3M 3M VHB Tape 4932 White 0.5 in x 5 yd Roll 1/2-5-4932

Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote
Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3145, is a white, paper-backed adhesive tape designed for various bonding applications. It features a total thickness of 0.635 mm (25 mil) and a roll length of 4.57 meters (5 yards). The tape utilizes an acrylic adhesive, providing strong adhesion to a range of substrates, including metal, glass, and high surface energy plastics. It is known for its durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and liquid adhesives in many applications. The tape is RoHS compliant, making it suitable for environmentally conscious projects. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3145, is a white, paper-backed adhesive tape designed for various bonding applications. It features a total thickness of 0.635 mm (25 mil) and a roll length of 4.57 meters (5 yards). The tape utilizes an acrylic adhesive, providing strong adhesion to a range of substrates, including metal, glass, and high surface energy plastics. It is known for its durability, solvent and moisture resistance, and ability to replace traditional fasteners like rivets and liquid adhesives in many applications. The tape is RoHS compliant, making it suitable for environmentally conscious projects. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4932 White 0.5 in x 5 yd Roll - 4932 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4932 White 0.5 in x 5 yd Roll
4932 0.5IN X 5YD
3M VHB Tape 4932 White 0.5 in x 5 yd Roll 4932 0.5IN X 5YD
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, White, Paper; Adhesive Type 3M - 99Y3145 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Paper; Adhesive Type 3M
99Y3145
Tape, 4.57M X 12.7Mm, White, Paper; Adhesive Type 3M 99Y3145
TAPE, 4.57M X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4932 0.5IN X 5YD 99Y3145
Product Name 3M VHB Tape 4932 White 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double-Linered Transfer Tape - 0720 DL-W - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0011 inches (0.0279 mm)
View Details
Electroplaters Vinyl Tape - EV00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details