3M Adhesive Transfer Tape F9469 PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 12 in x 12 in Square, 6 Pack.
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes
| Ellsworth Adhesives | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Adhesive Tapes | Adhesive Tapes |
| Product Number | 12X12-6-F9469PC | 99Y5873 |
| Product Name | 3M VHB F9469PC Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack | Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M |
| Type | Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape | Adhesive Tape; Industrial Tape |